EN
  • EN
  • DE

SSDPEDME012T410

Part No SSDPEDME012T410
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 1.2TB SSD P3600 PCIe 20nm MLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1446015-SSDPEDME012T410
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPEDME012T410 CAD Model

Description

The SSDPEDME012T410 is a high-performance Solid State Disk (SSD) from Solidigm/Intel Bulk, designed to meet the needs of demanding data centers and enterprise workloads. Offering an impressive 1.2TB of storage, this SSD is built on a PCIe interface, leveraging the speed and efficiency of the P3600 controller with 20nm Multi-Level Cell (MLC) technology. This combination delivers exceptional read and write speeds, drastically reducing data transfer times and accelerating application performances. The SSDPEDME012T410 is particularly suitable for tasks that demand high throughput and low latency, such as real-time analytics, virtualization, and high-performance computing. Its robust build and reliability make it a compelling solution for businesses looking to optimize their IT infrastructure for efficiency and speed.

You May Also Be Interested in

Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Intel
8TB SSD 2.5" U.2 DC-P4510 NVMe OPAL
Need more? Email Us
Micron Technology Inc.
3.2TB SSD 2.5" U.2 9200 MAX
Need more? Email Us
Micron Technology Inc.
3.2TB SSD 2.5" U.2 9100 PRO PCIe NVMe
Need more? Email Us
Toshiba Semiconductor and Storage
3.84TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Viking Tech
240GB SSD 2.5" SATA Enterprise 6Gb/s
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Intel
15.36TB SSD 2.5" U.2 D5-P4326 PCIe3.1 x4
Need more? Email Us
Solidigm
600GB SSD 2.5" SATA DC S3500 7mm 6Gb/s MLC 20nm
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess