EN
  • EN
  • DE

SSDPEKNU512GZ

Part No SSDPEKNU512GZ
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 512GB SSD M.2-2280 670p NVMe PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1443560-SSDPEKNU512GZ
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPEKNU512GZ CAD Model

Description

The Solidigm/Intel Bulk SSDPEKNU512GZ is a cost-effective, high-performance 512GB SSD from Intel's 670p series, designed for the M.2-2280 slot and utilizing the PCIe NVMe interface. This version is available in bulk packaging, making it an ideal choice for system builders, IT departments, and users looking for a cost-efficient way to upgrade multiple systems. Despite its lower price point, it doesn't compromise on speed or reliability. Like its retail counterpart, the SSDPEKNU512GZ offers impressive read and write speeds that significantly enhance system responsiveness and reduce loading times. It's built with Intel's latest QLC NAND technology, delivering a solid blend of performance, capacity, and endurance. Its energy-efficient design and durable construction make it suited for a wide range of applications, from high-demand computing tasks to everyday usage. For users seeking reliable performance and value, the SSDPEKNU512GZ is a compelling upgrade option.

You May Also Be Interested in

Micron Technology Inc.
SSD 3.84TB 2.5" TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe 2.5"
Need more? Email Us
Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Lowest to $74.5031
Micron Technology Inc.
SSD 1TB M.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB NVMe M.2 Module
Need more? Email Us
Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
Silicon Motion, Inc.
SSD 64GB SLC SATA III NAND
Need more? Email Us
Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,552.2389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess