EN
  • EN
  • DE
  • IT

SSDSA2BZ100G301

Part No SSDSA2BZ100G301
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 100GB SSD 2.5" SATA 710 3Gb/s 25nm MLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440606-SSDSA2BZ100G301
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSA2BZ100G301 CAD Model

Description

The SSDSA2BZ100G301 from Solidigm/Intel Bulk is a robust solid state drive crafted for durability and high-speed performance. With a 100GB capacity, this 2.5" SATA SSD operates at a 3Gb/s transfer rate, tailored for users who require reliable and efficient storage. It leverages 25nm multi-level cell (MLC) technology to offer a great blend of performance, endurance, and value, making it suitable for a wide range of computing environments, from personal computing to business applications. The 710 series, to which this SSD belongs, is specifically designed to provide consistent high-speed data access, enhancing system performance for operations that demand rapid data retrieval. Its compatibility with a broad spectrum of systems due to its form factor and SATA interface ensures that upgrading your computer system for improved speed and reliability is straightforward. Given Solidigm/Intel Bulk’s commitment to excellence, users can expect a dependable storage solution that significantly boosts system responsiveness and efficiency.

You May Also Be Interested in

Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Lowest to $83.4435
Kingston
1TB SSD M.2-2280 NV3 PCIe4.0x4 NVMe
Need more? Email Us
Apacer
SSD 8GB EUSB MODULE SLC 5V
Need more? Email Us
Samsung
1TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe
Need more? Email Us
Samsung
3.84TB SSD 2.5" U.2 PM9D3a PCIe5x4 NVMe SED
Need more? Email Us
Micron Technology Inc.
SSD 128GB M.2 MLC SATA III 3.3V
Lowest to $176.8422
Micron Technology Inc.
SSD 3.84TB 2.5" TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe 2.5"
Need more? Email Us
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Lowest to $1,467.6228
Micron Technology Inc.
1.92TB SSD 2.5" U.3 7450 PRO PCIe NVMe 15mm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess