EN
  • EN
  • DE

832A-1C-F-S-12VDC

Part No 832A-1C-F-S-12VDC
Manufacturer Song Chuan Precision Company
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay SPDT 20A 12VDC 130Ohm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 92.3 mA
Coil Resistance 130 Ω
Contact Material Silver, Tin
Lead Free Yes
Power Consumption 1.1 W
RoHS Compliant
Throw Configuration SPDT
Win Source Part Number 1041166-832A-1C-F-S-12VDC
Categories Signal Relays,Up to 2 Amps
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 832A-1C-F-S-12VDC CAD Model

Description

The 832A-1C-F-S-12VDC is a signal relay manufactured by Song Chuan Precision Company. This relay is designed for switching low-power signals in various electronic circuits. With its compact size and reliable performance, it is suitable for applications requiring efficient and dependable signal switching.

Applications:

  • Telecommunications Equipment: Used for switching signals in telephone exchanges and communication systems.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other control systems for signal switching.
  • Consumer Electronics: Applied in appliances, audio equipment, and other consumer devices for controlling low-power circuits.
  • Automotive Electronics: Used in automotive control systems for switching signals and controlling various functions.
  • Medical Equipment: Utilized in medical devices for signal switching and control.

Features:

  • Compact Size: Small footprint for space-saving installation.
  • Low Coil Power Consumption: Minimizes energy consumption.
  • High Sensitivity: Requires minimal coil power for reliable switching.
  • Long Life: Provides extended durability and reduces the need for frequent replacements.
  • Various Contact Configurations: Available in different contact arrangements to accommodate various signal switching requirements.

Benefits:

  • Reliable Switching: Ensures consistent and dependable signal switching in various applications.
  • Energy Efficiency: Reduces power consumption in electronic circuits.
  • Space Saving: Compact size allows for high-density packaging.
  • Long Service Life: Provides extended durability and minimizes maintenance requirements.
  • Versatile Use: Suitable for a wide range of electronic applications.

Technical Specifications (Typical):

  • Coil Voltage: 12VDC
  • Contact Configuration: SPDT (Single Pole Double Throw)
  • Contact Rating: Up to 2 Amps at 30VDC or 125VAC
  • Coil Resistance: Varies depending on the specific model
  • Operating Temperature Range: -40°C to +85°C
  • Mounting: PCB mounting
  • Standards: Complies with relevant IEC standards for signal relays

The Song Chuan Precision Company 832A-1C-F-S-12VDC signal relay offers a compact, energy-efficient, and reliable solution for signal switching in a wide range of electronic applications, ensuring long-term performance and minimizing power consumption.

You May Also Be Interested in

Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess