EN
  • EN
  • DE

835NL-1A-B-C-12VDC

Part No 835NL-1A-B-C-12VDC
Manufacturer Song Chuan Precision Company
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816047-835NL-1A-B-C-12VDC
Ultra Librarian 3D Model Ultra Librarian 835NL-1A-B-C-12VDC CAD Model

Description

The 835NL-1A-B-C-12VDC is a miniature PCB power relay manufactured by Song Chuan Precision Company. This relay is designed for various applications requiring reliable switching of electrical circuits, providing a compact and efficient solution for controlling higher power loads with a low-power signal.

Applications:

  • Home Appliances (e.g., washing machines, refrigerators)
  • HVAC Systems (Heating, Ventilation, and Air Conditioning)
  • Industrial Control Equipment
  • Automotive Electronics
  • Power Supplies

Features:

  • Miniature Size
  • PCB Mountable
  • 1 Form A (SPST-NO) Contact Configuration
  • 12VDC Coil Voltage
  • High Switching Capacity

Benefits:

  • Compact Design: Its small size allows for high-density mounting on PCBs, saving valuable space in electronic devices.
  • Reliable Switching: Provides consistent and dependable switching performance, ensuring the proper operation of connected circuits.
  • Versatile Application: Suitable for a wide range of applications, from consumer electronics to industrial control systems.
  • Easy Integration: Designed for easy integration into existing circuits with standard PCB mounting.
  • Long Lifespan: Constructed with durable materials to ensure long-term reliability and performance.

Specifications:

The 835NL-1A-B-C-12VDC relay typically features a coil voltage of 12VDC, a contact current rating (e.g., 10A), and a contact voltage rating (e.g., 250VAC). It has a single pole single throw normally open (SPST-NO) contact configuration. Additional specifications include coil resistance, operate and release times, and insulation resistance. Consult the datasheet for precise specifications, including mechanical dimensions and electrical performance details.

In summary, the Song Chuan 835NL-1A-B-C-12VDC miniature PCB power relay is a versatile and reliable solution for switching electrical circuits in a variety of applications. Its compact size, high switching capacity, and easy integration make it an excellent choice for designers seeking to optimize the performance and reliability of their electronic devices.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess