EN
  • EN
  • DE

894H-2AH2-F-C-12VDC

Part No 894H-2AH2-F-C-12VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041460-894H-2AH2-F-C-12VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 894H-2AH2-F-C-12VDC CAD Model

Description

The 894H-2AH2-F-C-12VDC is a general purpose relay manufactured by Song Chuan Precision Company. This relay is designed to switch electrical circuits using a 12VDC coil voltage. It's commonly used in various electronic and electrical applications where remote switching is required.

Applications:

  • Home appliances: Used in refrigerators, washing machines, and air conditioners for controlling various functions.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Automotive electronics: Found in automotive control systems for switching lights, motors, and other components.
  • Power supplies: Used in power supplies for switching circuits and providing isolation.
  • HVAC systems: Used in heating, ventilation, and air conditioning systems for controlling motors and other components.

Features:

  • Compact Size: Designed for efficient use of space on circuit boards.
  • PCB Mountable: Designed for direct mounting on printed circuit boards.
  • 12VDC Coil Voltage: Operates with a 12VDC control signal.
  • DPDT Contact Configuration: Double Pole Double Throw contact configuration for versatile switching options.

Benefits:

  • Remote Switching: Enables remote control of electrical circuits.
  • Electrical Isolation: Provides isolation between the control circuit and the load circuit.
  • Versatile Switching: Offers multiple switching configurations for different applications.
  • Reliable Performance: Designed for long-lasting and dependable operation.

The 894H-2AH2-F-C-12VDC relay features a specific contact rating, which determines the maximum current and voltage it can safely switch. It is designed for general-purpose switching applications. Further details on the contact rating, coil resistance, and operating temperature range would require referring to the Song Chuan datasheet for this specific part number.

You May Also Be Interested in

Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess