EN
  • EN
  • DE

SN8F27E65LJ

Part No SN8F27E65LJ
Manufacturer SONiX
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SONiX
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838378-SN8F27E65LJ
Ultra Librarian 3D Model Ultra Librarian SN8F27E65LJ CAD Model

Description

The SN8F27E65LJ is a microcontroller unit (MCU) manufactured by SONiX. This MCU is designed for embedded applications that require a combination of processing capability, memory resources, and low power operation. It is commonly used in applications such as home appliances, small industrial control systems, and consumer electronics.

Applications:

  • Home Appliances: Implemented in control panels for devices like washing machines, microwave ovens, and refrigerators.
  • Small Industrial Control Systems: Utilized for monitoring and controlling sensors and actuators in industrial environments.
  • Consumer Electronics: Integrated into remote controls, electronic toys, and other consumer devices.
  • Smart Home Devices: Used in smart lighting controls, thermostats, and security systems.
  • Portable Medical Devices: Found in devices like blood pressure monitors and digital thermometers.

Features:

  • 8-bit Microcontroller Core: Provides processing capabilities suitable for various embedded tasks.
  • Flash Memory: Used for storing program code and data in a non-volatile manner.
  • SRAM: Provides volatile memory for data manipulation and temporary storage.
  • GPIO (General Purpose Input/Output) Pins: Flexible interface for connecting and controlling external components.
  • Timers/Counters: Used for timing events and generating control signals.
  • ADC (Analog-to-Digital Converter): Allows the MCU to measure analog signals from sensors.
  • UART, SPI, I2C Interfaces: Enables serial communication with other devices and peripherals.
  • Low Power Consumption: Designed for energy-efficient operation, especially important in battery-powered applications.

Benefits:

  • Versatile Performance: Offers a balance between processing power, memory, and power consumption for a wide range of applications.
  • Flexible Connectivity: The GPIO pins and communication interfaces simplify the connection to various sensors, actuators, and other devices.
  • Efficient Real-Time Control: The timers and counters enable precise timing and control of external devices.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Cost-Effective Solution: Provides a good combination of features and price for embedded applications.

Additional Details:

The SN8F27E65LJ typically operates at a specified clock frequency. It offers different power-saving modes to further reduce power consumption when the CPU is idle. The integrated ADC has a specific resolution (e.g., 10-bit or 12-bit) and conversion rate. Detailed electrical characteristics, timing diagrams, and pinout information are available in the product datasheet. SONiX provides a development environment, including a compiler, debugger, and programmer, to facilitate software development for the MCU. The SN8F27E65LJ is designed to meet industry standards for reliability and environmental compliance.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess