EN
  • EN
  • DE

SN8P2203SG

Part No SN8P2203SG
Manufacturer SONiX
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SONiX
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838381-SN8P2203SG
Ultra Librarian 3D Model Ultra Librarian SN8P2203SG CAD Model

Description

The SN8P2203SG is an 8-bit microcontroller manufactured by SONiX, tailored for various embedded control applications. This MCU integrates several key features, providing a flexible and efficient solution for a range of applications needing precise control and monitoring. Its design emphasizes low power consumption and robust performance.

Applications:

  • Remote controls for consumer electronics
  • Simple security systems
  • Low-power sensor nodes
  • Electronic toys
  • Small kitchen appliances

Features:

  • 8-bit CPU core
  • On-chip flash memory for program storage
  • SRAM for data storage
  • Multiple I/O pins for interfacing with external components
  • Timers and counters for timing control
  • PWM outputs for motor control and LED dimming
  • ADC for analog data acquisition
  • UART communication interface for serial communication
  • Low-voltage reset (LVR) function
  • Watchdog timer (WDT) for increased system reliability

Benefits:

  • Cost-effective solution for embedded control applications
  • Versatile for a wide range of applications
  • Low power consumption makes it suitable for battery-operated devices
  • Easy to program and implement with standard tools
  • Robust performance ensures reliable operation

Additional Details:

The SN8P2203SG's detailed specifications, including the memory size, clock speed, number of I/O pins, and voltage requirements, are crucial for effective integration and should be referenced from the official SONiX datasheet. Typical operating voltage ranges may be between 2.4V and 5.5V. Available package types, such as SOP or QFN, influence the physical assembly and thermal management aspects. Its interrupt capability allows responsiveness to external events and real-time control, essential for specific application scenarios. The UART interface simplifies communication with other devices or systems. Accurate configuration of the pinout and understanding of peripheral functions are fundamental for system design. The datasheet remains the ultimate source for complete and accurate technical details.

Standard programming languages like Assembly and C can be used alongside corresponding development environments to program the SN8P2203SG. Precise coding, involving proper register configuration, is crucial for optimal performance. Typical applications involve sensing, processing, and actuating, with external components such as sensors, buttons, and LEDs connected to the I/O pins. Always consult the manufacturer's resources for detailed information and guidelines.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess