EN
  • EN
  • DE

SN8P2624X

Part No SN8P2624X
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336066-SN8P2624X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN8P2624X CAD Model

Description

The SN8P2624X is a microcontroller manufactured by SONiX. It is part of the SN8P26 series, offering a blend of processing power, memory capacity, and low power consumption. This microcontroller is suitable for various embedded control applications.

Applications

  • Remote Control Systems.
  • Consumer Electronics Devices.
  • Small Household Appliances.
  • Simple Industrial Control Applications.
  • Toy and Game Control Systems.

Features

  • Core: 8-bit microcontroller core.
  • Program Memory: 2K x 15 bits of Flash memory for program storage.
  • Data Memory: 96 bytes of SRAM for data manipulation.
  • Operating Voltage: Operates from 2.4V to 5.5V.
  • I/O Ports: Up to 16 bidirectional I/O pins for interfacing with peripherals.
  • Timer: Includes an 8-bit Timer/Counter with a prescaler.
  • Interrupts: Supports external interrupt input.
  • Oscillator: Features an internal RC oscillator.
  • PWM: Provides an 8-bit PWM output.
  • Watchdog Timer: Integrated watchdog timer for improved system reliability.
  • Packages: Available in various package options, including DIP and SOP.

Benefits

  • Cost-Effective: Offers a balance of features and performance at a competitive price.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Easy to Program: Simple instruction set for easy programming and development.
  • Versatile I/O: Flexible I/O configuration for interfacing with different sensors and actuators.
  • Enhanced Reliability: Built-in watchdog timer enhances system stability.

The SN8P2624X utilizes flash memory for program storage, allowing for easy updates and modifications. Its integrated timer and PWM output enable precise control of external devices. Its low power consumption and comprehensive feature set make the SN8P2624X a viable option for a wide variety of embedded control applications requiring a reliable and efficient microcontroller. The built-in watchdog timer helps to ensure reliable operation in harsh environments.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess