EN
  • EN
  • DE

CX20023

Part No CX20023
Manufacturer Sony
Catalog HOT - SALES and EOL Components (B - C)
Description CX20023/CXA1278N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 245304-CX20023
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CX20023 CAD Model

Description

CX20023: Advanced Sensor Interface Module

The CX20023 is an advanced sensor interface module designed for precise data acquisition. It offers exceptional accuracy and compatibility with multiple sensor types.

  • Applications:
    • Environmental Monitoring
    • Medical Devices
    • Smart Agriculture
    • Automotive Systems
  • Features and Benefits:
    • High Sensitivity: Detects minute changes in sensor data.
    • Wide Compatibility: Works with various digital and analog sensors.
    • Flexible Configuration: Easy setup for multiple sensor arrays.
    • Robust Design: Ensures reliability in diverse environments.
  • Additional Details: The CX20023 is optimized for low noise and high accuracy, making it ideal for precision-critical applications.

You May Also Be Interested in

KEC
Need more? Email Us
Infineon Technologies
Inductor POTS Low Pass Filter Wirewound 6000uH 5% 1KHz 4Ohm DCR Pin Tray
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 5 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $1.9092
KEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
KEC
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess