EN
  • EN
  • DE

CXA2056Q

Part No CXA2056Q
Manufacturer Sony
Catalog END - OF - LIFE
Description Digital CCD Camera Head Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 1163796-CXA2056Q
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXA2056Q CAD Model

Description

The CXA2056Q is a single-chip baseband signal processor LSI designed for cordless telephone applications. This IC integrates transmit and receive functions, offering low power consumption and a compact design. It is typically used in DECT (Digital Enhanced Cordless Telecommunications) or similar cordless phone systems. Its integrated design simplifies the overall system architecture and reduces the bill of materials.

Applications:

  • Cordless Telephones (DECT): Core component for processing baseband signals in DECT cordless phone systems.
  • Wireless Communication Devices: Suitable for various wireless communication devices requiring baseband signal processing.
  • Consumer Electronics: Can be integrated into consumer electronic devices requiring cordless communication capabilities.

Features:

  • Single-Chip Baseband Processor: Integrates transmit and receive baseband signal processing functions.
  • Low Power Consumption: Designed for power efficiency, suitable for battery-powered devices.
  • Compact Design: Reduces PCB area and simplifies system integration.
  • Integrated Transmit and Receive Functions: Streamlines the design process.

Benefits:

  • Simplified System Design: Reduces component count and simplifies the overall system architecture.
  • Extended Battery Life: Low power consumption contributes to longer battery life in cordless devices.
  • Reduced PCB Area: Compact design enables smaller and more portable devices.
  • Cost-Effective Solution: Integrated functionality reduces the bill of materials and manufacturing costs.

Additional Details:

The CXA2056Q typically operates on a low voltage supply. Specific details regarding modulation schemes, data rates, and other technical specifications can be found in the device datasheet. This device would have been a key component in older cordless telephone technologies.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess