EN
  • EN
  • DE

ICX267AK

Part No ICX267AK
Manufacturer Sony
Description Diagonal 8mm (Type 1/2) Progressive Scan CCD Image Sensor with Square Pixel for Color Cameras
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 1183819-ICX267AK
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICX267AK CAD Model

Description

The ICX267AK is a 1/2 inch CCD image sensor manufactured by Sony. It is designed for high-resolution color imaging, typically used in industrial cameras, security systems, and scientific instruments. The sensor employs a progressive scan readout method and features a Bayer color filter array for capturing full-color images.

Applications

  • Industrial Inspection Cameras: Used for automated visual inspection in manufacturing processes.
  • Security and Surveillance Systems: Provides high-resolution color imaging for monitoring and surveillance applications.
  • Machine Vision Systems: Integrated into machine vision systems for object recognition, measurement, and guidance.
  • Scientific Imaging: Used in microscopy, spectroscopy, and other scientific instruments for image acquisition and analysis.
  • Medical Imaging: Utilized in certain medical devices where high-resolution color imaging is required.

Features

  • 1/2 inch CCD: Offers a relatively large imaging area for capturing detailed images.
  • Progressive Scan: Provides non-interlaced image readout for smoother video and reduced motion artifacts.
  • Bayer Color Filter Array: Captures color information using a Bayer filter (typically RGB).
  • High Resolution: Delivers high-resolution color images for accurate analysis and identification.
  • Electronic Shutter: Allows for electronic control over the exposure time.
  • Low Dark Current: Minimizes thermal noise, improving image quality in low-light conditions.

Benefits

  • High-Quality Color Images: Captures accurate and vibrant color images for various applications.
  • Smooth Video Capture: Progressive scan readout ensures smooth video with reduced motion blur.
  • Improved Image Detail: High resolution provides detailed images for enhanced analysis and identification.
  • Enhanced Low-Light Performance: Low dark current improves image quality in challenging lighting conditions.
  • Versatile Applications: Suitable for a wide range of imaging applications due to its high performance and reliability.

Additional Details

The ICX267AK requires specific drive circuitry and timing signals for proper operation. It typically operates on analog voltages, and the resulting image data is output as an analog signal, requiring further processing for digital conversion. The device is packaged in a ceramic package. Consult the datasheet for detailed specifications, including pixel size, resolution, frame rate, sensitivity, and dark current characteristics.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess