EN
  • EN
  • DE

ICX409AK

Part No ICX409AK
Manufacturer Sony
Description Diagonal 6mm (Type 1/3) CCD Image Sensor for PAL Color Video Cameras
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 1183825-ICX409AK
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICX409AK CAD Model

Description

The Sony ICX409AK is a diagonal 8mm (Type 1/2) interline CCD (charge-coupled device) image sensor designed for color cameras. This sensor incorporates a field period charge storage function and an electronic shutter with variable integration time. It boasts high sensitivity, high resolution, and low smear characteristics.

Applications

  • Security cameras
  • Industrial inspection systems
  • Microscopy
  • Surveillance equipment
  • Machine vision systems

Features

  • Diagonal 8mm (Type 1/2) interline CCD image sensor
  • Number of effective pixels: 768 (H) x 494 (V)
  • Pixel size: 8.4um x 9.8um
  • Field period charge storage function
  • Electronic shutter with variable integration time
  • High sensitivity
  • High resolution
  • Low smear

Benefits

  • Produces high-quality color images with excellent detail.
  • Allows for capturing images in various lighting conditions with the electronic shutter function.
  • Suitable for applications requiring high sensitivity and low noise.
  • Enables clear imaging of fast-moving objects with minimal smear.

Additional Details

The ICX409AK requires specific drive circuits and timing controllers for operation. Its performance is sensitive to operating voltage and temperature. Proper heat sinking may be required in certain applications to maintain optimal performance and prevent damage. Refer to the Sony datasheet for detailed electrical and optical characteristics.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess