EN
  • EN
  • DE

ICX428AKL

Part No ICX428AKL
Manufacturer Sony
Description Diagonal 8mm (Type 1/2) CCD Image Sensor for NTSC Color Video Cameras
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sony
Win Source Part Number 1183830-ICX428AKL
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICX428AKL CAD Model

Description

The ICX428AKL is a 1/2 inch interline CCD image sensor developed by Sony, primarily intended for use in black and white (monochrome) industrial cameras. This sensor is characterized by its high resolution, high sensitivity, and low dark current, making it well-suited for demanding imaging applications.

Applications:

  • Industrial Inspection Systems
  • Machine Vision
  • Security and Surveillance Cameras
  • Microscopy
  • Medical Imaging

Features:

  • 1/2 inch CCD image sensor
  • Interline transfer method
  • Monochrome (Black and White) sensor
  • High Resolution
  • High Sensitivity
  • Low Dark Current
  • Electronic Shutter Function
  • Progressive Scan Readout

Benefits:

  • High-Quality Images: Delivers sharp, detailed monochrome images due to its high resolution and sensitivity.
  • Low Noise Performance: Low dark current contributes to reduced noise, enhancing image clarity.
  • Versatile Application: Ideal for applications requiring high-precision monochrome imaging.
  • Ease of Integration: Standard interface and control signals simplify integration into camera systems.
  • Reliable Operation: Sony's reputation ensures the sensor's reliability and durability in demanding environments.

Additional Details:

The ICX428AKL employs an interline transfer architecture for efficient charge transfer and fast readout speeds. The sensor is designed for progressive scan operation. The electronic shutter function enables control over exposure time, allowing for adaptation to varying lighting conditions. Refer to the Sony datasheet for detailed specifications regarding timing, voltage requirements, and other electrical characteristics. Proper lens selection and optical design are essential for achieving optimal image quality with this sensor.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess