EN
  • EN
  • DE

MCF51JU128VHS

Part No MCF51JU128VHS
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advance Information Temperature range (ambient): -40°C to 105°C | IC MCU 32BIT 128KB FLASH 44LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 9x12b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-VFLGA Exposed Pad
Supplier Device Package 44-MAPLGA (5x5)
Family Part Number MCF51JU128
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1220615-MCF51JU128VHS
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCF51JU128VHS CAD Model

Description

The NXP MCF51JU128VHS is a highly integrated, versatile microcontroller designed to meet the needs of a wide range of embedded applications. As part of the MCF51JU series, this microcontroller features a 32-bit ColdFire V1 core, offering a perfect blend of low power consumption and high performance.

With a maximum CPU frequency of 50 MHz, the MCF51JU128VHS provides the computational power required for complex tasks, while its 128 KB of flash memory and 24 KB of RAM ensure ample space for program storage and data processing. This microcontroller is an ideal choice for industrial control, medical devices, home automation, and many other applications that demand reliable operation and connectivity.

Key Features:

  • Core: 32-bit ColdFire V1
  • Frequency: Up to 50 MHz
  • Flash Memory: 128 KB
  • RAM: 24 KB
  • Operating Voltage: 2.7V to 5.5V
  • Package: 64-LQFP (Low Profile Quad Flat Package)
  • Temperature Range: -40°C to +85°C
  • Communication Interfaces: Multiple I2C, SPI, and UART modules for easy peripheral and external communication
  • Timers: Multiple timers including a Real-Time Clock, Programmable Delay Block, and 2-channel FlexTimer module for precise event timing and PWM generation
  • Analog Features: 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the microcontroller to interface with analog sensors and devices
  • Security: Features a Random Number Generator (RNG) and a Cyclic Redundancy Check (CRC) module to enhance data integrity and security

The MCF51JU128VHS is supported by NXP's comprehensive suite of development tools, including CodeWarrior Development Studio, which simplifies the development process and helps reduce time to market. Its robust peripheral set and extensive documentation make it a reliable and well-documented choice for engineers and developers looking to leverage the power and flexibility of the ColdFire architecture.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2,405+ $0.0240 $57.7200
5,850+ $0.0198 $115.8300
9,040+ $0.0192 $173.5680
12,500+ $0.0185 $231.2500
16,130+ $0.0179 $288.7270
21,585+ $0.0161 $347.5185
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 2405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess