EN
  • EN
  • DE

IMX188PQD-C

Part No IMX188PQD-C
Manufacturer Sony
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case CSP
Manufacturer Sony
Win Source Part Number 746214-IMX188PQD-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMX188PQD-C CAD Model

Description

The Sony IMX188PQD-C is a diagonal 6.45 mm (Type 1/2.8) CMOS active pixel type solid-state image sensor with a square pixel array and 2.12 M effective pixels. This sensor features high sensitivity, high picture quality, and low dark current characteristics through the use of R, G, and B primary color mosaic filters. It incorporates an electronic shutter with variable charge-integration time.

Applications

  • Surveillance cameras
  • Industrial cameras
  • Security cameras
  • Machine vision
  • High-resolution imaging systems

Features

  • Type 1/2.8 CMOS image sensor
  • 2.12 M effective pixels
  • Square pixel array
  • High sensitivity
  • Low dark current
  • Electronic shutter
  • R, G, and B primary color mosaic filters

Benefits

  • Provides high-quality images even in low-light conditions.
  • Suitable for a wide range of applications requiring high resolution and sensitivity.
  • Electronic shutter enables flexible control over exposure time.
  • Excellent color reproduction thanks to the R, G, and B filters.

Additional Details

The IMX188PQD-C operates with a power supply voltage of 2.8 V. The output format is digital, and it supports various readout modes. Detailed electrical characteristics, timing diagrams, and optical characteristics are available in the Sony datasheet. This sensor is designed for robust performance in demanding imaging applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess