EN
  • EN
  • DE

PL064J708AI12

Part No PL064J708AI12
Manufacturer Spansion
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 277122-PL064J708AI12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PL064J708AI12 CAD Model

Description

The Spansion PL064J708AI12 is a NOR flash memory device. NOR flash memory is a type of non-volatile storage technology that allows for fast read access times, making it suitable for applications where code execution from memory is required. This particular device likely offers a specific combination of memory density, voltage, temperature range, and packaging optimized for embedded systems.

Applications

  • Embedded systems for storing boot code and application code.
  • Automotive electronics for storing firmware and configuration data.
  • Industrial control systems for program storage and data logging.
  • Networking equipment for storing operating system images and configuration files.
  • Consumer electronics such as set-top boxes and digital TVs for storing firmware.

Features

  • NOR Flash Memory Technology: Provides fast read access times, enabling code execution from memory.
  • 64 Mbit Density: Offers ample storage capacity for embedded applications.
  • Parallel Interface: Simplifies integration with a wide range of microcontrollers and processors.
  • Sector Erase: Allows for selective erasure of memory blocks, improving flexibility and endurance.
  • Low Power Consumption: Minimizes energy usage in power-sensitive applications.
  • Temperature Range: Designed to operate reliably across a wide temperature range.
  • Advanced Security Features: Offers protection against unauthorized access and data corruption.

Benefits

  • Fast Boot Times: Enables quick system startup due to the fast read access times of NOR flash.
  • Reliable Data Storage: Ensures data integrity and retention even in harsh environments.
  • Simplified System Design: Offers a parallel interface that simplifies integration with existing systems.
  • Reduced Power Consumption: Extends battery life in portable devices and minimizes energy costs in other applications.
  • Enhanced System Security: Protects sensitive data from unauthorized access.
  • Long Product Lifespan: Designed for high endurance and long-term reliability.

Additional Details

The specific operating voltage, temperature range, and packaging details for the PL064J708AI12 can be found in the device's datasheet. It's crucial to consult the datasheet for detailed specifications and application guidelines to ensure proper operation and system compatibility. Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies) datasheets will provide information on write endurance, data retention, and other critical parameters.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess