EN
  • EN
  • DE

S25FL008A

Part No S25FL008A
Manufacturer Spansion
Description 8-Megabit CMOS 3.0 Volt Flash Memory with 50 MHz SPI (Serial Peripheral Interface) Bus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245100-S25FL008A
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL008A CAD Model

Description

The S25FL008A is an 8 Mbit (1MB) Serial Flash Memory device manufactured by Spansion (later acquired by Cypress Semiconductor and then Infineon Technologies). This memory device provides non-volatile storage for a variety of applications, featuring high performance, low power consumption, and a small form factor. It supports Serial Peripheral Interface (SPI), allowing for easy integration with microcontrollers and other host devices. The S25FL008A is ideal for storing firmware, configuration data, and other critical information in embedded systems.

Applications:

  • Firmware Storage: Used to store firmware in embedded systems, allowing for easy updates and revisions.
  • Configuration Data Storage: Stores configuration data for electronic devices, enabling customization and flexibility.
  • Data Logging: Employed in data logging applications to store sensor data, event logs, and other critical information.
  • Code Shadowing: Used for code shadowing, allowing code to be loaded into RAM for faster execution.
  • Boot Memory: Provides boot memory for microcontrollers and processors, enabling quick and reliable system startup.
  • Industrial Control Systems: Found in industrial control systems requiring non-volatile memory for data storage and program execution.

Features:

  • 8 Mbit (1MB) Capacity: Provides a storage capacity of 8 Mbit (1MB).
  • Serial Peripheral Interface (SPI): Supports standard SPI interface for easy communication with microcontrollers and other host devices.
  • High Performance: Offers fast read, write, and erase operations, enhancing system performance.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Small Form Factor: Available in a small form factor, suitable for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, enhancing application flexibility.

Benefits:

  • Reliable Data Storage: Provides reliable non-volatile storage for critical data and firmware.
  • Easy Integration: Simplifies system design due to SPI interface and small form factor.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Fast Read/Write Speeds: Enhances system performance with fast read, write, and erase operations.

Additional Details:

The S25FL008A supports SPI modes 0 and 3. It features a sector erase, block erase, and chip erase capability, allowing for flexible memory management. The device is available in various packages, including SOIC, WSON, and DIP. It operates from a single power supply voltage, typically 2.7V to 3.6V. The memory array is organized into sectors and blocks, enabling efficient storage and retrieval of data. It also has features such as write protection to prevent accidental data corruption. The S25FL008A is commonly used in applications such as consumer electronics, industrial control systems, and automotive electronics where reliable non-volatile memory is required.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0433 $50.4330
25+ $4.1381 $103.4525
38+ $4.0088 $152.3344
52+ $3.8795 $201.7340
67+ $3.7502 $251.2634
90+ $3.3622 $302.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess