EN
  • EN
  • DE
  • IT

S29AL016D70TFI102

Part No S29AL016D70TFI102
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSOP
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 711989-S29AL016D70TFI102
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29AL016D70TFI102 CAD Model

Description

The S29AL016D70TFI102 is a 16 Mbit (2 MB) flash memory device manufactured by Spansion (now Cypress Semiconductor/Infineon). It is a NOR flash memory, which is characterized by its fast random access and is suitable for code storage and execution. This device is commonly used in embedded systems, networking equipment, and other applications requiring non-volatile memory.

Applications:

  • Embedded systems (e.g., industrial controllers, automotive electronics)
  • Networking equipment (e.g., routers, switches)
  • Consumer electronics (e.g., set-top boxes, printers)
  • BIOS storage
  • Data logging

Features:

  • 16 Mbit (2 MB) storage capacity
  • NOR flash architecture
  • Fast random access time
  • 70 ns access time
  • Sector erase capability
  • Single 3.0 V power supply
  • Operating temperature range of -40°C to +85°C

Benefits:

  • Fast code execution due to NOR architecture and quick access times.
  • Non-volatile storage for reliable data retention without power.
  • Flexibility in memory management through sector erase capability.
  • Wide operating temperature range for robust performance in various environments.
  • Low power consumption suitable for portable and embedded applications.

Additional Details:

The S29AL016D70TFI102 features a sector erase architecture, allowing for efficient memory management and updates. The device is designed to operate with a single 3.0 V power supply, which simplifies the power supply requirements. The 70 ns access time enables rapid code execution and data retrieval. For detailed information, including electrical characteristics, timing diagrams, and packaging information, refer to the Cypress Semiconductor (Infineon) datasheet for the S29AL016D70TFI102. It is essential to consider timing margins and power supply decoupling when designing the device into a system. Proper handling and storage procedures should be followed to prevent damage to the flash memory.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6575 $51.3825
74+ $1.3600 $100.6400
114+ $1.3175 $150.1950
157+ $1.2750 $200.1750
203+ $1.2325 $250.1975
272+ $1.1050 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess