EN
  • EN
  • DE

S29AL016J70BFI01

Part No S29AL016J70BFI01
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1344+
Reference case FBGA-48
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 720204-S29AL016J70BFI01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL016J70BFI01 CAD Model

Description

The S29AL016J70BFI01 is a 16 Mbit (2 MB) flash memory device from Spansion (now Cypress Semiconductor/Infineon). It is organized as 2,097,152 bytes x 8 bits and offers a fast access time of 70 ns. This memory device is designed for a wide range of embedded applications requiring non-volatile storage.

Applications

  • Embedded systems firmware storage
  • Boot code storage
  • Data logging
  • Industrial control systems
  • Networking equipment
  • Consumer electronics

Features

  • Memory Size: 16 Mbit (2 MB)
  • Organization: 2,097,152 bytes x 8 bits
  • Access Time: 70 ns
  • Supply Voltage: 3.0V
  • Interface: Parallel
  • Operating Temperature: -40°C to +85°C
  • Package: 48-Pin TSOP
  • Sector Architecture: Uniform 64 KB sectors
  • Erase Endurance: 100,000 cycles per sector
  • Data Retention: 20 years

Benefits

  • Fast Access Time: 70 ns access time enables quick read operations.
  • High Endurance: 100,000 erase cycles ensure reliability for frequently updated data.
  • Long Data Retention: 20 years of data retention guarantees data integrity over extended periods.
  • Wide Temperature Range: Operates reliably in industrial temperature range (-40°C to +85°C).
  • Standard Package: 48-Pin TSOP package simplifies board design and manufacturing.
  • Low Voltage Operation: 3.0V supply voltage reduces power consumption.

Additional Details

The S29AL016J70BFI01 utilizes a parallel interface for fast and efficient data transfer. Its uniform sector architecture simplifies memory management and allows for flexible data storage. The device is designed for mass storage applications in various embedded systems, providing a reliable and cost-effective solution for non-volatile memory requirements. The 3.0V supply voltage ensures compatibility with many modern microcontrollers and processors. The part number indicates a lead-free TSOP package, with 70ns access time, and is designed for industrial applications

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1139 $59.1641
40+ $2.9129 $116.5160
62+ $2.8124 $174.3688
89+ $2.6115 $232.4235
115+ $2.5110 $288.7650
144+ $2.4105 $347.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess