EN
  • EN
  • DE
  • IT

S29GL032N90FFI04

Part No S29GL032N90FFI04
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 734091-S29GL032N90FFI04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL032N90FFI04 CAD Model

Description

The S29GL032N90FFI04 is a 32-Megabit (4 M x 8-bit) CMOS 3.0 Volt Flash memory device manufactured by Spansion (now part of Cypress Semiconductor/Infineon). It is designed for embedded systems requiring non-volatile storage for code and data. This Flash memory offers fast read access times, low power consumption, and high endurance.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Automotive Systems: Implemented in automotive electronic control units (ECUs) for storing calibration data and software.
  • Industrial Control Systems: Employed in industrial automation equipment for storing program code and process parameters.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration files and operating system images.
  • Consumer Electronics: Found in digital cameras, MP3 players, and other consumer devices for storing user data and system software.

Features:

  • 32-Megabit Capacity: Provides 32 Mbits of non-volatile storage.
  • 90 ns Read Access Time: Offers fast read access times for quick data retrieval.
  • 3.0 Volt Operation: Operates at 3.0 volts, reducing power consumption.
  • Sector Erase: Supports sector erase for efficient memory management.
  • Top Boot Sector: Facilitates easy booting from the top of the memory.
  • Common Flash Interface (CFI): Conforms to the CFI standard for easy integration.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick retrieval of data for efficient system operation.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Endurance: Withstands a large number of program/erase cycles.
  • Easy Integration: Simplifies system design with standard interface.

Additional Details:

The S29GL032N90FFI04 is available in a 48-Pin TSOP package. The operating temperature range is -40°C to +85°C. It supports both asynchronous and synchronous read operations. The device is RoHS compliant. It also features a hardware reset input for reliable system operation. The program and erase operations are fully protected against accidental corruption. The sector size is 64KB. It is designed for high reliability and data integrity. The power consumption is very low in standby mode, minimizing drain on the battery.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess