EN
  • EN
  • DE

S29GL064A90TFIR90H

Part No S29GL064A90TFIR90H
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186085-S29GL064A90TFIR90H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL064A90TFIR90H CAD Model

Description

The S29GL064A90TFIR90H is a 64-Mbit (8 Mbyte) NOR flash memory device produced by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). This memory chip is designed for embedded systems requiring reliable non-volatile storage for code and data.

Applications

  • Automotive Systems: Used in automotive ECUs (Engine Control Units), infotainment systems, and other electronic modules to store firmware, configuration data, and map information.
  • Industrial Automation: Employed in industrial control systems, programmable logic controllers (PLCs), and human-machine interfaces (HMIs) for storing program code, operating parameters, and data logs.
  • Networking Equipment: Found in routers, switches, and network appliances for storing boot code, operating system images, and configuration files.
  • Medical Devices: Utilized in medical equipment such as patient monitors, diagnostic devices, and infusion pumps for storing critical software, calibration data, and patient records.
  • Aerospace and Defense: Used in avionics systems, military communication devices, and embedded computers for storing mission-critical data, navigation information, and system software.

Features

  • Memory Size: 64 Mbit (8 Mbyte)
  • Architecture: NOR Flash
  • Supply Voltage: Typically operates at 3.0V (2.7V to 3.6V range).
  • Access Time: 90ns (nanoseconds) access time indicates its speed.
  • Operating Temperature Range: -40°C to +85°C (Industrial temperature range), suitable for harsh environments.
  • Sector Erase: Supports sector erase operations, allowing for selective erasing of memory blocks.
  • Security Features: Offers block protection and password protection features to prevent unauthorized access and modification.
  • Interface: Parallel interface for high-speed data transfer.
  • Package Type: TFIR likely indicates a specific package type (e.g., TSOP or BGA).
  • RoHS Compliance: Likely RoHS compliant, meaning it adheres to environmental regulations restricting hazardous substances.

Benefits

  • High Reliability: NOR flash technology offers high endurance and data retention, ensuring reliable storage for critical data.
  • Fast Read Access: Fast read access times enable quick program execution and data retrieval.
  • Wide Temperature Range: Operates reliably in extreme temperature conditions, making it suitable for demanding applications.
  • Data Security: Security features prevent unauthorized access and modification of sensitive data.
  • Long-Term Availability: Designed for long-term availability, ensuring a stable supply for embedded systems.
  • Simplified System Design: Parallel interface simplifies system integration and reduces development time.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory requirements.

The 'H' suffix in the part number may indicate a specific revision, screening level, or other variation of the S29GL064A90TFIR90. Consult the official datasheet from Infineon for detailed specifications and characteristics. Pay careful attention to the power supply requirements, timing specifications, and handling precautions to ensure proper operation and prevent damage to the device.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0411 $57.7809
47+ $2.4960 $117.3120
72+ $2.4174 $174.0528
99+ $2.3400 $231.6600
128+ $2.2615 $289.4720
171+ $2.0282 $346.8222
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess