EN
  • EN
  • DE

S29GL128N10FFI020E

Part No S29GL128N10FFI020E
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186125-S29GL128N10FFI020E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL128N10FFI020E CAD Model

Description

The S29GL128N10FFI020E is a 128-Mbit (16 M x 8 bit/8 M x 16 bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion (now Cypress Semiconductor, then Infineon). It's designed for high-performance, low-power applications requiring fast and reliable data storage.

Applications:

  • Embedded systems requiring non-volatile memory
  • Networking equipment for storing configuration data and boot code
  • Industrial control systems
  • Automotive applications for storing firmware and calibration data
  • Consumer electronics such as digital cameras and portable media players

Features:

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations for improved system performance.
  • Page Mode Operation: Supports page mode read and write operations for faster data transfer.
  • Erase Suspend/Resume: Allows the system to interrupt an erase operation to read or program other memory locations.
  • Sector Protection: Provides hardware sector protection to prevent accidental programming or erasure of critical data.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • 3.0 Volt-Only Operation: Simplifies system design and reduces power consumption.
  • Common Flash Interface (CFI): Allows easy identification of device parameters and features.
  • Write Protection: Hardware write protection to prevent accidental data corruption.
  • Top or Bottom Boot Sectors: Flexible boot sector configuration for various system requirements.

Benefits:

  • Improved System Performance: Simultaneous Read/Write operations and page mode operation enhance system responsiveness.
  • Data Protection: Sector protection and write protection features safeguard critical data.
  • Low Power Consumption: Extends battery life in portable applications.
  • Simplified System Design: 3.0 Volt-only operation simplifies system design and reduces component count.
  • Flexibility: Flexible boot sector configuration for various system requirements.
  • Reliable Data Storage: High-endurance Flash memory ensures reliable data storage over a long period.

Additional Details:

The S29GL128N10FFI020E typically comes in a 64-ball Fortified BGA package. It operates within a temperature range of -40°C to +85°C. It is crucial to consult the device datasheet for detailed electrical characteristics, timing specifications, and package dimensions before incorporating it into a design. This device offers advanced sector protection and supports various boot options. The access time is typically 90ns. The device uses a 100 kHz clock frequency.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess