EN
  • EN
  • DE

S29GL128P90TFIR1

Part No S29GL128P90TFIR1
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1037+
Reference case TSOP56
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 726638-S29GL128P90TFIR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL128P90TFIR1 CAD Model

Description

The S29GL128P90TFIR1 is a 128-Megabit (16 M x 8 or 8 M x 16) CMOS 3.0 Volt Flash memory device from Spansion. It is designed for high-performance, low-power applications requiring non-volatile storage of code and data. This device is commonly used in embedded systems, networking equipment, and other applications where fast read access and reliable data storage are essential.

Applications:

  • Embedded Systems
  • Networking Equipment (Routers, Switches)
  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics (Set-Top Boxes, Gaming Consoles)

Features:

  • 128-Megabit Density: Provides ample storage for code and data.
  • 3.0 Volt Operation: Low voltage operation reduces power consumption.
  • Page Mode Operation: Supports fast page read access for improved performance.
  • Sector Protection: Allows individual sectors to be protected against accidental erasure or programming.
  • Top or Bottom Boot Configuration: Flexible boot options for various system architectures.
  • Common Flash Interface (CFI): Standard interface simplifies integration with various controllers.
  • Sector Erase: Allows erasing individual sectors without affecting other data.

Benefits:

  • Fast Read Access: Page mode operation enables quick retrieval of data, improving system responsiveness.
  • Low Power Consumption: 3.0 Volt operation minimizes power usage, extending battery life in portable devices.
  • Data Protection: Sector protection prevents accidental data loss, enhancing data integrity.
  • Flexible Integration: CFI interface simplifies integration with a wide range of microcontrollers and processors.
  • Reliable Storage: Non-volatile storage ensures data retention even when power is removed.

Additional Details:

The S29GL128P90TFIR1 is typically available in a TSOP or BGA package. It offers a 90 ns read access time and supports both asynchronous and synchronous burst read modes. The device is designed to operate over an industrial temperature range, making it suitable for use in harsh environments. The sector erase capability allows for efficient reprogramming of specific memory regions without affecting other data. This flash memory is a reliable and cost-effective solution for embedded systems requiring high-density, non-volatile storage.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess