EN
  • EN
  • DE

S29GL128P90TFIR2

Part No S29GL128P90TFIR2
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSSOP
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 734097-S29GL128P90TFIR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL128P90TFIR2 CAD Model

Description

The S29GL128P90TFIR2 is a 128 Mbit (16 M x 8 or 8 M x 16) CMOS 3.0 Volt-only, Simultaneous Read/Write Flash memory manufactured by Spansion (now Cypress Semiconductor, later Infineon). It is designed for high-performance, high-density storage applications where simultaneous read and write operations are crucial. This device offers fast access times, low power consumption, and robust data protection features, making it suitable for embedded systems and various other applications requiring non-volatile memory.

Applications:

  • Embedded systems requiring simultaneous read/write operations
  • Networking equipment
  • Wireless communication devices
  • Automotive systems
  • Industrial control systems
  • Medical devices

Features:

  • 128 Mbit (16 M x 8 or 8 M x 16) CMOS Flash Memory
  • 3.0 Volt-only operation for both read and write
  • Simultaneous Read/Write operation
  • Fast access times
  • Low power consumption
  • Sector protection features
  • Top or bottom boot sector configurations
  • Common Flash Interface (CFI) compliant
  • Extended temperature range available
  • Advanced Sector Protection (ASP) features

Benefits:

  • Simultaneous Read/Write capability enables efficient data handling and system performance improvements.
  • High density storage allows for storing larger amounts of code and data.
  • Fast access times enable quick retrieval of data, improving system performance.
  • Low power consumption extends battery life in portable devices.
  • Sector protection prevents accidental overwrites, ensuring data integrity.
  • CFI compliance simplifies integration with other systems.

Additional Details:

The S29GL128P90TFIR2 uses advanced CMOS technology for optimal performance and reliability. It supports both read and write operations from a single 3.0V power supply. The device features sector protection mechanisms to safeguard against unintentional programming or erasure. Simultaneous Read/Write operations allow the host system to read from one sector while another sector is being programmed or erased, which significantly improves system throughput. It is available in various package options to accommodate different board layouts and application requirements. The S29GL128P90TFIR2 is designed to work in a wide range of temperatures, making it suitable for demanding environments.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess