EN
  • EN
  • DE

S29GL256P90TFCR20D

Part No S29GL256P90TFCR20D
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186229-S29GL256P90TFCR20D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL256P90TFCR20D CAD Model

Description

The S29GL256P90TFCR20D is a 256 Mbit (32 MByte) NOR Flash memory manufactured by Spansion (now Cypress Semiconductor). This memory device is designed for embedded applications requiring reliable, non-volatile storage and fast access times. Its architecture is optimized for both code execution and data storage.

Applications

  • Embedded Systems: Ideal for storing boot code, application code, and data in embedded systems.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing firmware and configuration data.
  • Industrial Control Systems: Suitable for industrial automation equipment, programmable logic controllers (PLCs), and human-machine interfaces (HMIs).
  • Automotive Electronics: Employed in automotive control units (ECUs), instrument clusters, and infotainment systems.
  • Consumer Electronics: Used in set-top boxes, digital cameras, and other consumer devices for storing firmware and media content.

Features

  • 256 Mbit (32 MByte) Density: Provides ample storage capacity for code and data.
  • NOR Flash Architecture: Enables fast random access for code execution and data retrieval.
  • Page Mode Operation: Supports fast page programming and erasing for efficient memory management.
  • Sector Protection: Offers hardware-based sector protection to prevent accidental or unauthorized modification of critical data.
  • x16 Data Bus: Supports a 16-bit data bus for high-speed data transfer.
  • Operating Voltage: Typically operates at 3.0V (consult the datasheet for the specific voltage range).
  • Industrial Temperature Range: Designed for operation in harsh environments with a wide temperature range (-40°C to +85°C).
  • Package: Offered in various package options, such as TSOP (Thin Small Outline Package) for space-constrained applications.

Benefits

  • Fast Read Access: NOR flash architecture provides fast read access times, enabling quick code execution and data retrieval.
  • High Reliability: Designed for reliable operation in demanding environments, ensuring data integrity and system stability.
  • Low Power Consumption: Offers low power consumption during both active and standby modes, extending battery life in portable applications.
  • Secure Data Storage: Sector protection features prevent accidental or malicious data corruption.
  • Design Flexibility: Wide operating voltage and temperature ranges provide design flexibility for various applications.

Additional Details

The S29GL256P90TFCR20D incorporates advanced features for efficient memory management and data protection. Its page mode operation accelerates programming and erasing, reducing production time. The sector protection mechanism safeguards critical code and data from unauthorized access or accidental modification. It's available in various package options to suit different board layouts. Always refer to the official datasheet for detailed specifications, including timing characteristics, voltage requirements, and package dimensions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2529 $57.7819
27+ $4.3105 $116.3835
42+ $4.1765 $175.4130
58+ $4.0413 $234.3954
74+ $3.9062 $289.0588
99+ $3.5020 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess