EN
  • EN
  • DE

S29GL512P11FFI01

Part No S29GL512P11FFI01
Manufacturer Spansion
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1101+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 748957-S29GL512P11FFI01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512P11FFI01 CAD Model

Description

The S29GL512P11FFI01 is a 512-Mbit (64MB) Parallel Flash Memory device manufactured by Spansion (now Cypress Semiconductor, then Infineon). It's organized as 32M x 16 or 64M x 8, configurable. Primarily used for storing code and data in embedded systems where high density, fast read access, and reliable non-volatile storage are crucial.

Applications:

  • Embedded Systems
  • Networking Equipment
  • Industrial Automation
  • Automotive Systems (e.g., storing maps in navigation systems)
  • Aerospace applications

Features:

  • 512-Mbit Density: Provides a large storage capacity for code and data.
  • Parallel Interface: Allows for fast data transfer.
  • Sector Erase Architecture: Enables efficient memory management and selective updates.
  • Fast Read Access Time: Reduces latency in code execution and data retrieval.
  • Supports both 8-bit and 16-bit Read/Write operations.

Benefits:

  • High Performance: Fast read access and parallel interface enable quick data processing.
  • Efficient Memory Management: Sector erase allows for selective data updates without erasing the entire memory.
  • Reliable Data Storage: Non-volatile memory retains data even when power is off.
  • Large Storage Capacity: Suitable for storing large amounts of code, data, and multimedia content.
  • Flexibility: Configurable for 8-bit or 16-bit operation to optimize data transfer.

Additional Details:

The S29GL512P11FFI01 uses a parallel interface requiring a number of address and control lines for operation. It requires a specific programming algorithm for writing and erasing data. The datasheet provides detailed information regarding voltage requirements, timing specifications, and sector map details. It's crucial to consider the device's endurance rating, which specifies the number of program/erase cycles it can withstand. The device may have protection features such as write protection to prevent accidental data corruption. Specific packaging details, such as TSOP or BGA, depend on the exact variant. The operating temperature range is typically specified from -40°C to +85°C. This type of memory is well-suited for applications requiring long-term data retention and high reliability.

You May Also Be Interested in

STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess