EN
  • EN
  • DE

S29GL64A90TFAIR40

Part No S29GL64A90TFAIR40
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186257-S29GL64A90TFAIR40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL64A90TFAIR40 CAD Model

Description

The S29GL64A90TFAIR40 is a 64 Mbit (8MB) Parallel Flash memory device manufactured by Spansion (now Cypress Semiconductor, then Infineon, now Infineon). It's designed for embedded systems requiring non-volatile storage for code and data.

Applications:

  • Embedded systems for storing boot code, configuration data, and application code.
  • Automotive applications, including instrument clusters, infotainment systems, and engine control units (ECUs).
  • Industrial control systems, such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking equipment, like routers, switches, and modems, for storing firmware and configuration settings.
  • Consumer electronics devices, including digital cameras, portable media players, and set-top boxes.

Features:

  • Memory Size: 64 Mbit (8 MB)
  • Organization: x8 or x16 selectable
  • Interface: Parallel
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Sector Architecture: Uniform 128KB sectors
  • Erase Suspend/Resume: Allows erase operations to be paused and resumed.
  • Program Suspend/Resume: Allows program operations to be paused and resumed.
  • Security Features: Sector protection features to prevent accidental or malicious overwriting.
  • Package: 56-pin TSOP

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Performance: Fast read access times for quick code execution and data retrieval.
  • Reliable Operation: Designed for robust performance in demanding environments.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient systems.
  • Flexible Sector Architecture: Simplifies memory management and reduces code overhead.
  • Erase Suspend/Resume: Improves system responsiveness by allowing other operations to be performed during erase cycles.

The S29GL64A90TFAIR40 is a reliable and cost-effective flash memory solution for a wide range of embedded applications. Its parallel interface offers a straightforward connection to microcontrollers and microprocessors. The device's uniform sector architecture and erase/program suspend/resume capabilities provide flexibility and efficiency in memory management. The sector protection features enhance data security and prevent accidental data loss. Its wide operating temperature range makes it suitable for use in harsh industrial and automotive environments. This part offers a good balance of density, performance and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess