EN
  • EN
  • DE

S29JL032H70TFI210

Part No S29JL032H70TFI210
Manufacturer Spansion
Description 32M BIT CMOS 3.0V FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245271-S29JL032H70TFI210
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29JL032H70TFI210 CAD Model

Description

The S29JL032H70TFI210 is a 32-Megabit (4 M x 8-bit) Flash memory device manufactured by Spansion (now Cypress Semiconductor/Infineon after acquisition). It is a high-performance, reliable non-volatile memory solution designed for a wide range of embedded applications requiring fast read access and low power consumption.

Applications

  • Embedded systems
  • Automotive applications (e.g., instrument clusters, infotainment systems)
  • Networking equipment (e.g., routers, switches)
  • Industrial control systems
  • Consumer electronics (e.g., digital cameras, MP3 players)

Features

  • High-Density Storage: 32 Megabit (4 M x 8-bit) memory capacity for storing code and data.
  • Fast Read Access Time: Offers a fast read access time of 70 ns, enabling quick data retrieval.
  • Sector Architecture: Divided into uniform sectors, allowing for flexible memory management and efficient program and erase operations.
  • Erase Suspend and Resume: Supports erase suspend and resume operations, allowing for interruption of erase cycles to perform other tasks.
  • Program Suspend and Resume: Supports program suspend and resume operations for enhanced flexibility.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Single Power Supply: Operates from a single 3.0V power supply.
  • Common Flash Interface (CFI): Provides a standard interface for identifying device parameters and accessing memory.
  • Automated Program and Erase: Simplifies programming and erasing operations.
  • Reliable Operation: High endurance and data retention for reliable long-term storage.

Benefits

  • High Performance: Fast read access time enhances system performance.
  • Flexible Memory Management: Sector architecture allows for efficient memory allocation and usage.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified Programming: Automated program and erase operations simplify development and manufacturing.
  • Enhanced System Reliability: High endurance and data retention ensure reliable long-term storage.

Additional Details

The S29JL032H70TFI210 typically operates over an industrial temperature range (-40°C to +85°C), making it suitable for a wide range of environments. It is packaged in a 48-pin TSOP (Thin Small Outline Package). The device's endurance is typically rated for 100,000 program/erase cycles per sector. It is designed to meet the stringent requirements of automotive and industrial applications. The Flash memory is a reliable and cost-effective solution for storing code and data in embedded systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess