EN
  • EN
  • DE

S29JL032H90TAI32

Part No S29JL032H90TAI32
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TSOP
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 726647-S29JL032H90TAI32
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29JL032H90TAI32 CAD Model

Description

The S29JL032H90TAI32 is a 32-Megabit (4 M x 8/2 M x 16) CMOS 3.0 Volt Flash memory device manufactured by Spansion (now part of Cypress Semiconductor). It is designed for embedded systems requiring non-volatile storage of code and data. This device offers high performance, low power consumption, and a robust feature set, making it suitable for a wide range of applications.

Applications:

  • Embedded Systems: Used in various embedded applications for storing firmware, boot code, and configuration data.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot images and system software.
  • Industrial Control Systems: Integrated into industrial controllers and automation equipment for storing program code and data logs.
  • Automotive Applications: Utilized in automotive electronics for storing calibration data and software updates.
  • Consumer Electronics: Found in devices like set-top boxes, digital cameras, and gaming consoles for storing firmware and media content.

Features:

  • 32-Megabit Density: Provides ample storage for code and data in embedded systems.
  • 3.0 Volt Operation: Enables low-power operation, suitable for battery-powered devices.
  • Sector Architecture: Offers flexible sectoring options for efficient memory management.
  • Fast Read Access Time: Ensures quick retrieval of data for improved system performance.
  • Program/Erase Suspend: Allows interruption of program or erase operations for critical system tasks.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable data retention.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • High Performance: Enables fast boot times and efficient data access for responsive system operation.
  • Robust Data Protection: Protects against accidental data corruption and ensures data integrity.
  • Cost-Effective Solution: Provides a cost-efficient storage solution for embedded systems.

This Flash memory device features a 90 ns access time and supports both asynchronous and synchronous read modes. It also includes advanced features such as hardware data protection and Common Flash Interface (CFI) for easy integration into various systems. The S29JL032H90TAI32 is available in a variety of packages to meet different application requirements. It is designed to operate over a wide temperature range, ensuring reliable operation in harsh environments.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.6428 $69.6428
2+ $57.1429 $114.2858
3+ $55.3571 $166.0713
4+ $53.5714 $214.2856
5+ $51.7857 $258.9285
7+ $46.4286 $325.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess