EN
  • EN
  • DE

S29NS016J0LBJW00

Part No S29NS016J0LBJW00
Manufacturer Spansion
Catalog Flash
Description 110 nm CMOS 1.8-Volt only Simultaneous Read/Write, Burst Mode Flash Memories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186304-S29NS016J0LBJW00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29NS016J0LBJW00 CAD Model

Description

The S29NS016J0LBJW00 is a NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies). It is a 16-megabit (16Mb) or 2-Megabyte (2MB) memory chip primarily used for storing code and data in embedded systems. NOR flash memory allows for fast random access, making it suitable for executing code directly from the flash memory.

Applications

  • Embedded systems firmware storage
  • Code storage for microcontrollers and microprocessors
  • Data storage in portable devices
  • Boot memory for computer systems
  • Industrial control systems

Features

  • 16Mb (2MB) Memory Capacity: Provides ample storage for code and data.
  • NOR Flash Technology: Enables fast random access for code execution.
  • High Performance: Offers fast read and write speeds.
  • Low Power Consumption: Designed for efficient power usage.
  • Sector Erase: Allows for selective erasing of memory sectors.

Benefits

  • Fast Code Execution: Enables quick boot-up and application performance.
  • Data Retention: Provides reliable long-term data storage.
  • System Flexibility: Allows for in-system programming and updates.
  • Low Power Operation: Reduces energy consumption in battery-powered devices.
  • Robust Design: Offers high endurance and reliability.

Additional Details

The S29NS016J0LBJW00 typically operates with a supply voltage of 3.0V. It uses a parallel interface for communication with the host processor. Key specifications include read access time, program/erase time, and endurance cycles. The operating temperature range and package type (likely a TSOP or similar) are also critical parameters for system integration. Always refer to the official datasheet from Cypress/Infineon for precise details on electrical characteristics, timing requirements, and application notes to ensure correct usage. The datasheet contains important information regarding the device's command set, timing diagrams for read/write operations, and recommendations for optimizing performance in specific applications. The device is suitable for applications requiring reliable non-volatile storage with the ability to execute code directly from the flash memory.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess