EN
  • EN
  • DE

S71PL064JAOBFWOB

Part No S71PL064JAOBFWOB
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836428-S71PL064JAOBFWOB
Ultra Librarian 3D Model Ultra Librarian S71PL064JAOBFWOB CAD Model

Description

The S71PL064JA0BFW0B is a 64-Mbit Parallel Flash memory device from Spansion (now Cypress Semiconductor, later Infineon). It belongs to the Spansion Parallel Flash memory family, a series known for its use in embedded systems requiring reliable and fast non-volatile memory.

Applications:

  • Embedded systems that require non-volatile storage for code and data.
  • Networking devices like routers and switches for storing boot code, configuration settings, and firmware.
  • Industrial automation equipment for storing control programs, calibration data, and system logs.
  • Automotive electronics, including engine control units (ECUs) and infotainment systems, for storing firmware, maps, and other critical data.
  • Consumer electronics like digital cameras, MP3 players, and portable gaming devices for storing firmware and user data.

Features:

  • Memory Size: 64 Mbit (8 M x 8 or 4 M x 16 selectable).
  • Interface: Parallel interface for fast data access.
  • Supply Voltage: Typically operates at 3.0V.
  • Page Mode: Supports page mode read operations for increased read throughput.
  • Erase Suspend/Resume: Allows the interruption of erase operations to perform read or program operations in other sectors.
  • Sector Protection: Provides hardware-based sector protection to prevent accidental or unauthorized modification of critical data.
  • Common Flash Interface (CFI): Implements the CFI standard for easy device identification and parameter retrieval.
  • Temperature Range: Typically available in industrial temperature range versions.
  • Package Options: Available in various package types, such as TSOP and BGA.

Benefits:

  • Fast Read Access: Enables quick boot-up times and rapid code execution.
  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • Flexible Organization: Can be configured as 8-bit or 16-bit, adapting to different system requirements.
  • Enhanced System Responsiveness: Erase suspend/resume feature improves system performance by allowing interruption of erase operations.
  • Data Protection: Sector protection prevents accidental or malicious modification of sensitive data.
  • Easy Integration: Standard parallel interface simplifies integration with microcontrollers and other system components.

The S71PL064JA0BFW0B offers a combination of high density, fast performance, and robust features, making it a suitable choice for a wide range of embedded applications. Its parallel interface, erase suspend/resume functionality, and sector protection capabilities make it a reliable and versatile non-volatile memory solution.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess