EN
  • EN
  • DE

NLV74HC4316ADR2G

Part No NLV74HC4316ADR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 4
Max On Resistance 90 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±2 V to 6 V
-3db Bandwidth 160MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1008474-NLV74HC4316ADR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLV74HC4316ADR2G CAD Model

Description

ON Semiconductor NLV74HC4316ADR2G Product Overview

The NLV74HC4316ADR2G is a high-performance, quad analog switch IC from ON Semiconductor, designed to provide efficient and reliable switching in a wide array of electronic applications. This integrated circuit is part of the HC family and is fabricated using silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation.

Key Features

  • Low On Resistance: The device features a low on-state resistance, which minimizes signal attenuation and ensures a high-quality signal pass-through, making it ideal for audio, video, and data signal routing.
  • Wide Operating Voltage Range: The NLV74HC4316ADR2G operates over a broad voltage range from 2V to 6V, providing versatility in different voltage environments and compatibility with TTL levels.
  • High Noise Immunity: Characterized by a high level of immunity to electrical noise, this switch maintains signal integrity even in noisy conditions, which is crucial for maintaining performance in industrial and automotive applications.
  • Low Power Consumption: The CMOS technology used in the manufacturing of this switch ensures that power consumption is kept to a minimum, making it suitable for battery-operated devices.
  • Fast Switching Speed: This device is capable of fast switching speeds, which is essential for applications that require quick response times, such as communication equipment.

Applications

The NLV74HC4316ADR2G is a versatile component that can be used in a variety of applications. It is particularly well-suited for:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Communication systems
  • Audio and video switching
  • Data acquisition systems
  • Sample and hold circuits

Package and Quality

The device comes in a compact SOIC-16 package, which allows for efficient use of PCB space. ON Semiconductor is committed to the highest standards of quality, and the NLV74HC4316ADR2G is no exception. It is designed to meet or exceed the requirements of the automotive industry's rigorous standards, ensuring reliability and performance in even the most demanding environments.

In summary, the NLV74HC4316ADR2G from ON Semiconductor is a high-quality, reliable quad analog switch that offers low power consumption, high noise immunity, and fast switching speeds, suitable for a broad range of applications in various industries.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess