EN
  • EN
  • DE

S71WS128NC0BFWAM

Part No S71WS128NC0BFWAM
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836430-S71WS128NC0BFWAM
Ultra Librarian 3D Model Ultra Librarian S71WS128NC0BFWAM CAD Model

Description

The S71WS128NC0BFWAM is a 128-Mbit (16 M x 8 or 8 M x 16) Parallel Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). It belongs to the Spansion Parallel Flash memory family, designed for embedded systems that require high-density, reliable, and fast non-volatile storage.

Applications:

  • Embedded systems requiring non-volatile memory for code and data storage.
  • Networking equipment, such as routers, switches, and modems, for storing boot code, configuration settings, and firmware updates.
  • Industrial control systems, including programmable logic controllers (PLCs) and human-machine interfaces (HMIs), for storing control programs, system parameters, and data logs.
  • Automotive electronics, such as engine control units (ECUs), instrument clusters, and infotainment systems, for storing calibration data, software updates, and map data.
  • Consumer electronics, including set-top boxes, digital TVs, and gaming consoles, for storing firmware, user settings, and application code.

Features:

  • Memory Size: 128 Mbit (16 M x 8 or 8 M x 16 configurable).
  • Interface: Parallel interface for fast data access.
  • Supply Voltage: Typically operates at 3.0V.
  • Page Mode Operation: Supports page mode read operations for improved read throughput.
  • Erase Suspend/Resume: Allows the interruption of erase operations to perform read or program operations in other sectors, enhancing system responsiveness.
  • Sector Protection: Hardware-based sector protection to prevent accidental or unauthorized modification of critical data.
  • Common Flash Interface (CFI): Implements the CFI standard for easy device identification and parameter retrieval.
  • Operating Temperature: Typically available in industrial temperature range versions.
  • Package Options: Offered in various package types, such as TSOP and BGA.

Benefits:

  • High Density: Provides ample storage space for code and data in embedded systems.
  • Fast Read Access: Enables quick boot-up times and efficient code execution.
  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • Flexible Organization: Can be configured as 8-bit or 16-bit, adapting to different system requirements.
  • Enhanced System Responsiveness: Erase suspend/resume feature improves system performance by allowing interruption of erase operations.
  • Data Protection: Sector protection prevents accidental or malicious modification of sensitive data.
  • Easy Integration: Standard parallel interface simplifies integration with microcontrollers and other system components.

The S71WS128NC0BFWAM provides a high-density, high-performance, and reliable non-volatile memory solution for a broad range of embedded applications. Its parallel interface, erase suspend/resume functionality, and sector protection capabilities make it a versatile and secure choice for demanding storage requirements.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess