EN
  • EN
  • DE

S72NS128NDOAJW133

Part No S72NS128NDOAJW133
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186585-S72NS128NDOAJW133
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S72NS128NDOAJW133 CAD Model

Description

The S72NS128NDOAJW133 is a NOR Flash memory device manufactured by Spansion (now part of Cypress/Infineon). This memory chip is designed for embedded systems that require high-density, non-volatile storage for code and data. It provides reliable storage and fast access times, making it suitable for various applications.

Applications:

  • Embedded Systems: Used as boot memory and storage for firmware in embedded systems.
  • Automotive Electronics: Stores code and data in automotive control units (ECUs).
  • Networking Equipment: Provides storage for network device firmware and configuration data.
  • Industrial Control Systems: Used for storing programs and data in industrial automation equipment.
  • Consumer Electronics: Employed in devices like set-top boxes, printers, and other appliances for storing firmware and user data.

Features:

  • Capacity: 128 Mbit (Megabit) NOR Flash memory.
  • Supply Voltage: Operates at a specific voltage (consult datasheet for exact voltage range, typically 1.8V or 3.0V).
  • Interface: Parallel NOR interface, allowing for fast read and write operations.
  • Operating Temperature: Wide operating temperature range to withstand harsh environments. (Consult datasheet for specific range).
  • Security Features: May include security features like password protection or block locking to prevent unauthorized access.
  • Package: Available in various package options (e.g., BGA, TSOP) to suit different board layouts.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Fast Access Times: Enables quick boot-up and execution of code, improving system performance.
  • High Endurance: Designed to withstand a large number of program/erase cycles, ensuring long-term reliability.
  • Compact Size: Offers high storage density in a small package, saving board space.
  • Wide Operating Temperature Range: Can operate reliably in extreme temperatures, making it suitable for industrial and automotive applications.

Additional Details: It is crucial to refer to the official Spansion/Cypress/Infineon datasheet for precise technical specifications, including voltage requirements, timing characteristics, program/erase cycles, and package dimensions. This information is essential for proper implementation and reliable operation within the intended application.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess