EN
  • EN
  • DE

KA3010D

Part No KA3010D
Manufacturer SRA Soldering Products
Catalog Equipment - Power Supplies (Test, Bench)
Description KA3010D - PRECISION VARIABLE ADJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Power Supplies (Test, Bench)
Mfr SRA Soldering Products
Series Korad
Package Box
Product Status Active
Type Bench (AC to DC)
Voltage - Supply 110 ~ 220VAC
Number of Outputs 1
Voltage - Output 0 ~ 30VDC
Current - Output 0 ~ 10A
Display Type LED
Number of Characters 4 (2)
Size / Dimension 10.240" L x 6.142" W x 4.331" H (260.00mm x 156.00mm x 110.00mm)
Features Adjustable or Fixed Selection Switch, Regulated
Accuracy - Voltmeter; Ammeter 0.5% + 20mV; 0.5% + 20mA
Voltage Regulation - Line 0.01% + 3mV
Voltage Regulation - Load 0.01% + 3mV
Current Regulation - Line 0.1% + 3mA
Current Regulation - Load 0.1% + 20mA
Ripple 2mV rms, 5mV rms
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 168351-KA3010D
Ultra Librarian 3D Model Ultra Librarian KA3010D CAD Model

Description

The 168351-KA3010D is a bench power supply from the Korad series.

  • Type: AC to DC converter
  • Selection Switch: Adjustable or fixed
  • Output: Regulated
  • Package: Box
  • Dimensions: 10.240" L x 6.142" W x 4.331" H (260.00mm x 156.00mm x 110.00mm)
  • Output Count: Single
  • Voltage Range: 0 ~ 30VDC
  • Current Range: 0 ~ 10A
  • Ripple: Low ripple with a value of 2mV rms and 5mV rms
  • Display: LED with 4 characters (2)
  • Voltmeter Accuracy: 0.5% + 20mV
  • Ammeter Accuracy: 0.5% + 20mA
  • Line Voltage Regulation: 0.01% + 3mV
  • Load Voltage Regulation: 0.01% + 3mV
  • Line Current Regulation: 0.1% + 3mA
  • Load Current Regulation: 0.1% + 20mA
  • Voltage Supply: 110 ~ 220VAC
  • Product Status: Active product from SRA Soldering Products.

You May Also Be Interested in

B&K Precision
PWR SUPPLY 0-60V 0-2A TRIPLEOUT
Need more? Email Us
SRA Soldering Products
TRIPLE POWER SUPPLY 30V, 3A
Need more? Email Us
Global Specialties
0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A, 0 ~ 3A, 0 ~ 5A Output 210W Features Memory, Programmable, RS232 and USB Interface, Tracking
Need more? Email Us
Global Specialties
0 ~ 16.4VDC, 0 ~ 27.6VDC, 0 ~ 36.8VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5.1A, 0 ~ 3.1A, 0 ~ 2.3A Output 80W Features Selectable Output
Need more? Email Us
Global Specialties
DC PWR SPLY 100W TRIP OUT 20V/5A
Need more? Email Us
B&K Precision
PWR SUPPLY OUTPUT 36V 0-3A W/USB
Need more? Email Us
B&K Precision
POWER SUPPLY ISOLATED 150VAC 2A
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY 0-20V / 0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Programmable, RS232, RS485 and USB Interface
Need more? Email Us
Global Specialties
DC PWR SPLY 100W TRIP OUT 36V/3A
Lowest to €19.8681

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess