EN
  • EN
  • DE

KA3303D

Part No KA3303D
Manufacturer SRA Soldering Products
Catalog Equipment - Power Supplies (Test, Bench)
Description TRIPLE POWER SUPPLY 30V, 3A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Power Supplies (Test, Bench)
Mfr SRA Soldering Products
Series KA3300
Package Box
Product Status Active
Type Bench (AC to DC)
Voltage - Supply 110 ~ 220VAC
Voltage - Output 0 ~ 30VDC
Current - Output 3A
Display Type LED
Number of Characters 8 (2)
Number of Outputs 1
Size / Dimension 10.250" L x 8.670" W x 6.100" H (260.35mm x 220.22mm x 154.94mm)
Features Adjustable or Fixed Selection Switch, Regulated, RS-232, USB Interface
Accuracy - Voltmeter; Ammeter 0.5% + 20mV; 0.5% + 5mA
Voltage Regulation - Line 0.01% + 3mV
Voltage Regulation - Load 0.01% + 3mV
Current Regulation - Line 0.1% + 3mA
Current Regulation - Load 0.1% + 3mA
Ripple 1mV rms, 3mV rms
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9540
Win Source Part Number 876320-KA3303D
Ultra Librarian 3D Model Ultra Librarian KA3303D CAD Model

Description

The 876320-KA3303D is a bench power supply from the KA3300 series.

  • Type: AC to DC Power Supply
  • Features: Adjustable/Fixed Selection Switch, Regulated Output, RS-232 and USB Interfaces
  • Package: Box (10.250" L x 8.670" W x 6.100" H (260.35mm x 220.22mm x 154.94mm))
  • Output: Single
  • Voltage Range: 0 ~ 30VDC
  • Current Output: 3A
  • Ripple: 1mV rms or 3mV rms
  • Display: LED (8 characters, 2 lines)
  • Voltmeter Accuracy: 0.5% + 20mV
  • Ammeter Accuracy: 0.5% + 5mA
  • Voltage Regulation (Line/Load): 0.01% + 3mV
  • Current Regulation: 0.1% + 3mA
  • Voltage Supply: 110 ~ 220VAC
  • Product Status: Active

You May Also Be Interested in

B&K Precision
AC/DC CNV 80V/60A/1200W W/ATMTV
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY / 0 ~ 320VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 2A Output 640W Features LAN, Programmable, RS232, RS485 and USB Interface
Need more? Email Us
Global Specialties
0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A, 0 ~ 3A, 0 ~ 5A Output 210W Features Memory, Programmable, RS232 and USB Interface, Tracking
Need more? Email Us
TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 400W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
B&K Precision
PWR SUPPLY OUTPUT 36V 0-3A W/USB
Need more? Email Us
B&K Precision
POWER SUPPLY ISOLATED 150VAC 2A
Need more? Email Us
SRA Soldering Products
TRIPLE POWER SUPPLY 30V, 3A
Need more? Email Us
Global Specialties
0 ~ 16.4VDC, 0 ~ 27.6VDC, 0 ~ 36.8VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5.1A, 0 ~ 3.1A, 0 ~ 2.3A Output 80W Features Selectable Output
Need more? Email Us
Global Specialties
DC PWR SPLY 100W TRIP OUT 20V/5A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess