EN
  • EN
  • DE

EB1112H-TR

Part No EB1112H-TR
Manufacturer Stanley Electric Co
Catalog Custom Parts (E - I)
Description 2x1.25x0.8mm Blue Min 3.8mcd Typ 6.4mcd 140° Surface Mount TR LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Color Blue
Depth 1.25 mm
Dominant Wavelength 463 nm
Forward Current 20 mA
Forward Voltage 3.8 V
Lead Free Lead Free
Length 2 mm
Lens Style Colorless, Diffused
Luminous Intensity 6.4 mcd
Max Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Packaging Tape and Reel
Power Dissipation 90 mW
Reverse Voltage 5 V
RoHS Compliant
Test Current 20 mA
Viewing Angle 140 °
Win Source Part Number 1134582-EB1112H-TR
Categories Custom Parts
Manufacturer Stanley Electric Co
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EB1112H-TR CAD Model

Description

It is manufactured by Stanley Electric Co and has a Win Source Part Number of 1134582.

  • Packaging: Tape and reel
  • Color: Blue
  • Length: 2mm
  • Viewing Angle: 140°
  • Luminous Intensity: 6.4 mcd
  • Forward Voltage: 3.8V
  • Power Dissipation: 90mW
  • Forward Current: 20mA
  • Reverse Voltage: 5V
  • Lens Style: Colorless, Diffused

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
General Cable/Carol Brand
Need more? Email Us
Fastrax
Lowest to $32.6415
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess