EN
  • EN
  • DE

KU163B-23-TR

Part No KU163B-23-TR
Manufacturer Stanley Electric Co
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Stanley Electric Co
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827079-KU163B-23-TR
Ultra Librarian 3D Model Ultra Librarian KU163B-23-TR CAD Model

Description

The KU163B-23-TR is a surface-mount LED manufactured by Stanley Electric Co. These LEDs are known for their compact size, high efficiency, and reliability, making them suitable for a wide range of applications requiring visual indication or illumination.

Applications

  • Backlighting: Commonly used for backlighting LCD screens in various electronic devices, including mobile phones, PDAs, and industrial displays.
  • Indicator Lights: Ideal for use as indicator lights in consumer electronics, automotive dashboards, and industrial control panels.
  • General Illumination: Can be used in small-scale general illumination applications such as keypads, switches, and small signage.
  • Automotive Applications: Utilized in automotive lighting systems, including dashboard indicators, switches, and interior lighting.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, ensuring efficient and cost-effective manufacturing.
  • Compact Size: The small form factor allows for high-density placement on PCBs, saving valuable board space.
  • High Brightness: Provides sufficient light output for clear visibility in various ambient lighting conditions.
  • Long Lifespan: Offers a long operational lifespan, reducing the need for frequent replacements and maintenance.
  • Low Power Consumption: Operates efficiently, minimizing power consumption and extending the battery life of portable devices.

Benefits

  • Enhanced Visibility: Provides clear and bright illumination, improving the visibility of indicators and displays.
  • Space Saving: The compact size enables designers to create smaller and more compact electronic devices.
  • Cost-Effective: Reduces assembly costs through automated SMT processes and minimizes maintenance expenses due to long lifespan.
  • Energy Efficient: Low power consumption contributes to energy savings and extends the operating time of battery-powered devices.
  • Reliable Performance: Ensures consistent and dependable performance, even in demanding operating conditions.

Additional Details

The KU163B-23-TR LED typically features a specific wavelength (color) and luminous intensity, which can vary depending on the specific variant. It is essential to consult the datasheet for precise electrical and optical characteristics, including forward voltage, forward current, and viewing angle. These LEDs are commonly available in tape and reel packaging for automated pick-and-place assembly. The materials used in its construction ensure durability and resistance to environmental factors. Proper thermal management is crucial to maintain optimal performance and prolong the lifespan of the LED. This can be achieved through appropriate PCB design and heat sinking techniques.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess