EN
  • EN
  • DE
  • IT

ST2319SRG

Part No ST2319SRG
Manufacturer Stanson Technology
Catalog Electronic Wholesale
Description ST2319SRG is the P-Channel logic enhancement mode power field effect transistor is produced using high cell density, DMOS trench technology.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanson Technology
Win Source Part Number 1260202-ST2319SRG
Manufacturer Homepage www.stansontech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST2319SRG CAD Model

Description

The ST2319SRG is a display controller manufactured by Stanson Technology. It is designed to manage and control the signals sent to a display panel, optimizing image quality and performance. This controller is crucial for ensuring clear, accurate, and stable visual output in various applications.

Applications:

  • Industrial Displays: Used in control panels, HMIs (Human Machine Interfaces), and monitoring systems.
  • Medical Imaging: Integrated into medical displays for diagnostic equipment.
  • Point of Sale (POS) Systems: Employed in retail and hospitality environments for clear transaction displays.
  • Automotive Displays: Used in dashboard displays and infotainment systems.
  • Aerospace and Defense: Integrated into cockpit displays and mission-critical systems.

Features:

  • High-Resolution Support: Capable of supporting a wide range of display resolutions for detailed image rendering.
  • Advanced Color Management: Provides precise color control and calibration for accurate color representation.
  • Integrated Scaler: Includes a scaler to adjust the input resolution to match the display panel's native resolution.
  • Multiple Input Interfaces: Supports various input interfaces such as VGA, DVI, HDMI, and DisplayPort.
  • On-Screen Display (OSD) Support: Enables the implementation of OSD menus for user adjustments and settings.
  • Low Power Consumption: Designed for energy-efficient operation, reducing overall system power consumption.
  • EMI/RFI Shielding: Incorporates shielding to minimize electromagnetic interference and radio frequency interference.

Benefits:

  • Enhanced Image Quality: Delivers sharp, clear, and accurate images for improved visual experience.
  • Improved System Reliability: Ensures stable and reliable display performance in demanding environments.
  • Flexible Integration: Supports a wide range of display panels and input sources for versatile system design.
  • Reduced Development Time: Simplifies display system design with integrated features and functionalities.
  • Cost-Effective Solution: Offers a balance of performance and cost for budget-conscious applications.
  • Long-Term Availability: Designed for long-term availability to support extended product lifecycles.

Additional Details:

The ST2319SRG typically operates within a specified voltage range (e.g., 3.3V or 5V) and supports a range of operating temperatures. It is often available in a surface-mount package for easy integration into PCB designs. The controller also includes features like gamma correction, backlight control, and power management to further optimize display performance and energy efficiency. Detailed technical specifications, including timing characteristics, power consumption, and interface details, are available in the product datasheet.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,280+ $0.0392 $50.1760
2,725+ $0.0367 $100.0075
4,230+ $0.0355 $150.1650
6,080+ $0.0329 $200.0320
7,890+ $0.0317 $250.1130
9,870+ $0.0304 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,497 pieces
MOQ: 1280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess