The STC11F01-35I-SOP20G is a single-chip microcontroller (MCU) manufactured by STC Micro. It features an enhanced 8051 core and is designed for a broad spectrum of embedded applications demanding robust performance in industrial environments. The '35I' indicates the operating frequency and industrial temperature range, while the 'SOP20G' denotes the package, a Small Outline Package with 20 pins. It is a cost-effective and versatile solution for various control and automation applications.
Applications
- Simple industrial control systems
- Small appliances
- Lighting control
- Remote control devices
- Security systems
Features
- Enhanced 8051 core
- 1KB Flash memory
- 128 bytes of RAM
- Multiple I/O ports
- Timers/Counters
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- Low voltage reset (LVR)
- Power-down modes
- SOP20 package
Benefits
- Cost-effective solution for simple embedded applications
- Easy to program with standard 8051 development tools
- Small SOP20 package saves board space
- Suitable for battery-powered applications due to low power consumption
- Reliable performance in harsh industrial environments
Additional Details
The STC11F01-35I-SOP20G microcontroller operates at a maximum frequency of 35 MHz. The internal oscillator simplifies the clock design, eliminating the need for external components. The limited memory size makes it suitable for applications with relatively small code size and data storage requirements. The UART interface enables serial communication with other devices. The 'I' designation indicates an industrial temperature range (typically -40°C to +85°C). Consult the device datasheet for detailed specifications, pinout information, and programming guidance.