EN
  • EN
  • DE

STC11F60XE-35I-LQFP44G

Part No STC11F60XE-35I-LQFP44G
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344762-STC11F60XE-35I-LQFP44G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC11F60XE-35I-LQFP44G CAD Model

Description

The STC11F60XE-35I-LQFP44G is a microcontroller unit (MCU) from STC Microelectronics, featuring an enhanced 8051 core. This MCU is designed for a broad range of embedded control applications requiring high performance and substantial memory. The LQFP44G (Low-profile Quad Flat Package) provides a versatile package option, offering numerous I/O pins while maintaining a relatively small footprint.

Applications

  • Industrial automation systems
  • Advanced motor control applications
  • Complex sensor networks
  • Data logging and processing
  • Smart metering
  • Security systems with advanced features

Features

  • Enhanced 8051 Core: Delivers improved performance and efficiency compared to standard 8051 microcontrollers.
  • 60KB Flash Memory: Offers a large amount of on-chip Flash memory for storing program code and data.
  • LQFP44G Package: Provides a high pin count and a compact form factor, suitable for SMT assembly.
  • Operating Voltage: Typically operates at 5V.
  • I/O Ports: A high number of programmable I/O pins allows flexible interfacing with external components.
  • Timers/Counters: Integrated timers and counters enable precise timing and counting operations.
  • UART: Multiple UARTs for serial communication with other devices and systems.
  • Interrupts: Comprehensive interrupt system for handling events efficiently.
  • Watchdog Timer: Built-in watchdog timer enhances system reliability and prevents lock-ups.

Benefits

  • High Performance: The enhanced 8051 core and large memory capacity enable the execution of complex algorithms.
  • Versatile: The LQFP44G package offers a good balance between size and I/O pin availability.
  • Cost-Effective: Provides a cost-effective solution for demanding embedded control applications.
  • Easy to Program: Compatible with standard 8051 programming tools and languages.
  • Reliable Operation: The watchdog timer improves system stability and prevents unexpected resets.
  • Large Memory Capacity: The 60KB Flash memory allows for storing complex applications and large amounts of data.

Additional Details

The STC11F60XE-35I-LQFP44G operates at a clock frequency of 35MHz. This microcontroller is ideally suited for applications requiring a large program memory and a high number of I/O connections. The UART interfaces facilitate communication with various peripherals and other microcontrollers. The timers can be configured for different purposes, such as PWM generation or precise time measurement. The Flash memory enables easy program updates and modifications. This MCU provides a robust and reliable solution for demanding embedded control applications. It features a low-power design. The device is available in a RoHS-compliant package.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess