EN
  • EN
  • DE

STC12C2052AD-35I-PDIP20

Part No STC12C2052AD-35I-PDIP20
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344775-STC12C2052AD-35I-PDIP20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C2052AD-35I-PDIP20 CAD Model

Description

The STC12C2052AD-35I-PDIP20 is a microcontroller (MCU) from STC Micro, belonging to the STC12C series. This series is based on an enhanced 8051 core, offering a good balance of performance, memory, and integrated peripherals suitable for a wide array of embedded applications. The 'PDIP20' designation signifies that it comes in a 20-pin Plastic Dual In-line Package (PDIP), which is suitable for breadboarding, prototyping and through-hole PCB designs.

Applications:

  • Hobbyist Projects: Well-suited for educational purposes and DIY electronics projects.
  • Consumer Electronics: Found in simple appliances, toys, and remote controls.
  • Industrial Control: Used in basic industrial controllers and monitoring devices.
  • Instrumentation: Integrated into simple measurement tools and sensor interfaces.
  • Security Systems: Can be utilized in basic alarm systems and access control panels.

Features:

  • Enhanced 8051 Core: Delivers improved performance and efficiency compared to standard 8051 microcontrollers.
  • Flash Memory: Integrated Flash memory allows for program storage and easy in-system programming.
  • SRAM Memory: Includes internal SRAM for data storage during program execution.
  • Timers/Counters: Features multiple timers and counters for various timing, counting, and PWM generation tasks.
  • Serial Communication: Supports UART serial communication for interfacing with other devices.
  • I/O Ports: Provides programmable input/output ports for connecting to external peripherals.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal measurement and conversion.
  • Interrupt System: A flexible interrupt system allows for event-driven programming.
  • PDIP Package: The 20-pin PDIP package is suitable for through-hole mounting and easy prototyping.

Benefits:

  • Easy Prototyping: The PDIP package is ideal for breadboarding and experimentation.
  • Cost-Effective: Offers a cost-effective solution for simple embedded control applications.
  • Easy Programming: Flash memory allows for convenient program updates and modifications.
  • Versatile Peripherals: Integration of essential peripherals simplifies system design.
  • Reliable Performance: STC microcontrollers are known for their robust operation.

Additional Details:

The STC12C2052AD-35I-PDIP20 typically operates at a frequency of 35 MHz and requires a supply voltage of 5V. Refer to the device datasheet for exact memory specifications (Flash and SRAM), I/O port configurations, ADC resolution, and other relevant parameters. The operating temperature range is generally between -40°C to +85°C.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess