The STC12C5410AD-35I-DIP28 is a single-chip microcontroller from STC Micro, featuring an enhanced 8051 core. It's designed for various embedded applications. The '35I' indicates a specific operating voltage and temperature range, while 'DIP28' denotes the package type: a Dual In-line Package with 28 pins.
Applications:
- Industrial control systems
- Consumer electronics
- Instrumentation and measurement equipment
- Motor control applications
- Security systems
- Smart home devices and appliances
Features:
- Enhanced 8051 core.
- 10KB of Flash memory for program storage, enabling the development of larger and more complex applications.
- 512 bytes of RAM for data storage and manipulation.
- Operating voltage: 3.3V - 5.5V, providing flexibility in power supply design.
- Operating frequency: Up to 35 MHz.
- Two 16-bit timer/counters for accurate timing and control functions.
- UART serial communication interface for serial data transmission and reception.
- SPI serial communication interface for high-speed synchronous communication.
- I2C serial communication interface for two-wire communication with peripheral devices.
- 8-channel 10-bit ADC (Analog-to-Digital Converter) for interfacing with analog sensors and signals.
- Programmable clock output for generating custom clock signals.
- Power-down modes for low-power operation, extending battery life in portable devices.
- DIP28 package.
Benefits:
- Cost-effective solution for a broad range of embedded control applications.
- Ease of programming and use due to the familiar 8051 architecture.
- Larger Flash memory capacity allows for more complex applications compared to devices with smaller memory.
- Versatile peripheral set caters to diverse application requirements.
- Low-power operation makes it suitable for battery-powered applications.
- Integrated ADC simplifies interfacing with analog sensors.
- On-chip Flash memory reduces the need for external memory components.
Additional Details:
The STC12C5410AD-35I-DIP28 microcontroller is suited for applications requiring significant program storage and data processing capabilities. The 10KB Flash memory is sufficient for complex embedded programs, and the 512 bytes of RAM provide ample space for data manipulation. The integrated ADC is useful for applications involving analog sensor input, and the UART, SPI, and I2C interfaces enable communication with external devices and peripherals. The DIP28 package allows for easy prototyping and integration into existing systems.