EN
  • EN
  • DE

STC12C5A60S2-35I

Part No STC12C5A60S2-35I
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344817-STC12C5A60S2-35I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C5A60S2-35I CAD Model

Description

The STC12C5A60S2-35I is a microcontroller from STC Microelectronics, based on an enhanced 8051 core. This microcontroller is designed for embedded systems needing a combination of processing power and memory capacity. The '-35I' designation typically refers to an industrial temperature range, making it suitable for harsh environments.

Applications

  • Industrial Control Systems: Used in motor control, process automation, and robotics applications.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices.
  • Instrumentation: Employed in data acquisition systems, sensor interfaces, and digital meters.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.
  • Smart Home Automation: Used in lighting control, HVAC systems, and security monitoring.

Features

  • Enhanced 8051 Core: Provides improved performance compared to standard 8051 microcontrollers while maintaining code compatibility.
  • 60KB Flash Memory: Offers ample storage for program code and data.
  • 1280 Bytes of RAM: Provides sufficient working memory for most embedded applications.
  • ISP/IAP Support: Enables in-system programming and in-application programming for easy firmware updates.
  • Multiple Timers/Counters: Facilitates accurate timing and counting functions.
  • UART Serial Communication: Enables serial communication with other devices.
  • SPI and I2C Interfaces: Allows communication with peripheral devices using standard serial protocols.
  • PWM Channels: Provides pulse-width modulation for controlling motor speeds, dimming LEDs, etc.
  • Analog-to-Digital Converter (ADC): Enables the microcontroller to read analog sensor data.
  • Low Voltage Reset (LVR): Ensures reliable operation in low-voltage conditions.
  • Power-Down Mode: Reduces power consumption when the microcontroller is idle, extending battery life in portable applications.

Benefits

  • High Performance: The enhanced 8051 core provides faster execution speeds compared to traditional 8051 microcontrollers.
  • Versatile: A wide range of integrated peripherals makes it suitable for a variety of applications.
  • Easy to Use: ISP/IAP support simplifies programming and debugging.
  • Cost-Effective: Provides a good balance of features and performance at an affordable price.
  • Reliable: Built-in LVR and power-down mode enhance reliability and reduce power consumption.

Additional Details

The STC12C5A60S2 series typically operates on a voltage range of 3.3V to 5.5V. The '35I' designation indicates an industrial temperature range of -40°C to +85°C. Refer to the official STC datasheet for detailed specifications, including clock speeds and ADC resolution.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7648 $61.7680
80+ $1.4484 $115.8720
125+ $1.4033 $175.4125
175+ $1.3583 $237.7025
220+ $1.3132 $288.9040
295+ $1.1769 $347.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess