EN
  • EN
  • DE

STC89C54RD+40I-PDIP40

Part No STC89C54RD+40I-PDIP40
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344925-STC89C54RD+40I-PDIP40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89C54RD+40I-PDIP40 CAD Model

Description

The STC89C54RD+40I-PDIP40 is a single-chip 8-bit microcontroller unit (MCU) manufactured by STC Microcontroller. It employs an enhanced 8051 core, providing improved instruction execution speed and efficiency. The device is packaged in a PDIP (Plastic Dual In-line Package) with 40 pins, making it suitable for through-hole mounting on PCBs.

Applications

  • Embedded control systems
  • Industrial automation
  • Home appliances
  • Security systems
  • Educational platforms

Features

  • Enhanced 8051 core: Delivers higher performance compared to traditional 8051 microcontrollers.
  • On-chip Flash memory: Enables easy reprogramming and firmware updates.
  • RAM: Internal memory for storing temporary data and variables.
  • Timers/Counters: Integrated timers and counters for precise timing and event counting.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • I/O Pins: General-purpose input/output pins for interfacing with external devices.
  • Interrupts: Supports multiple interrupt sources for real-time event handling.
  • Power Saving Modes: Offers various power-down modes to minimize energy consumption.

Benefits

  • Increased Performance: Faster instruction execution improves application responsiveness.
  • Easy Programming: On-chip Flash memory simplifies firmware development and updates.
  • Versatile I/O: Flexible I/O pins allow interfacing with a wide range of sensors and actuators.
  • Low Power Consumption: Power-saving modes extend battery life in portable applications.
  • Cost-Effective Solution: Integrates key features, reducing overall system cost.

The STC89C54RD+40I-PDIP40 microcontroller is designed to operate at a clock frequency of up to 40 MHz. The '+40I' indicates the industrial temperature range for this device. The PDIP package is particularly convenient for prototyping and breadboarding due to its ease of use and compatibility with standard through-hole PCBs. This microcontroller is often used in applications where a reliable and cost-effective solution is required. The flash memory's ability to be reprogrammed allows for in-field updates, further enhancing its versatility. Its robustness makes it a good option for embedded systems design.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6023 $56.0805
80+ $1.3148 $105.1840
120+ $1.2737 $152.8440
165+ $1.2326 $203.3790
210+ $1.1915 $250.2150
285+ $1.0682 $304.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess