EN
  • EN
  • DE

940-SP-360808-031-A108

Part No 940-SP-360808-031-A108
Manufacturer Stewart Connector
Catalog Modular Connectors - Modular Connector Plugs
Description CONN MOD PLUG 8P8C SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Cable Type Flat Oval Cable, Solid or Stranded Wires
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Features Molded Boot
Shielding Shielded
Termination IDC
Length 1.046" (26.57mm)
Color Translucent - Clear
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631623-940-SP-360808-031-A108
Ultra Librarian 3D Model Ultra Librarian 940-SP-360808-031-A108 CAD Model

Description

N

You May Also Be Interested in

Stewart Connector
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG
Need more? Email Us
Stewart Connector
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us
Stewart Connector
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG
Need more? Email Us
Conxall/Switchcraft
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us
TE Connectivity
CONN PLUG 8POS SDL 24-26AWG RND
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess