EN
  • EN
  • DE

120NH03L

Part No 120NH03L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 60A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 77nC @ 10V
Max Input Capacitance 4100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 074927-120NH03L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 120NH03L CAD Model

Description

STMicroelectronics Product 120NH03L Overview

The 120NH03L is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This MOSFET is part of STMicroelectronics' innovative portfolio of power transistors that are engineered to achieve superior efficiency in power conversion and management applications.

Key Features

  • Low On-Resistance: The 120NH03L boasts an exceptionally low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: With the ability to handle high currents, this MOSFET is suitable for demanding applications that require robust power handling capabilities.
  • Fast Switching Performance: The device's fast switching speed improves performance in high-frequency power switching applications, reducing switching losses and enhancing overall efficiency.
  • Robust Thermal Performance: The 120NH03L is designed to operate reliably even under high-temperature conditions, making it suitable for applications with challenging thermal environments.
  • Enhanced Durability: The MOSFET's rugged design ensures it can withstand harsh conditions, providing a long operational lifespan.

Applications

The versatility of the 120NH03L MOSFET allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • High-performance computing systems
  • Renewable energy systems, such as solar inverters and wind turbines

Technical Specifications

The 120NH03L MOSFET is characterized by its impressive technical specifications:

  • Voltage Rating (V<sub>DSS): 30V
  • Continuous Drain Current (I<sub>D): 120A
  • Power Dissipation (P<sub>D): Significant, ensuring efficient heat management
  • Operating Temperature Range: Extensive, to guarantee performance under varying environmental conditions
  • Package: TO-220, a popular package for power devices, providing a good balance between thermal performance and size

With its combination of high efficiency, robustness, and versatility, the 120NH03L from STMicroelectronics is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess