EN
  • EN
  • DE

13007DFP

Part No 13007DFP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 8A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 2V @ 2A, 8A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 8 @ 5A, 5V
Maximum Power Dissipation 36W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 074943-13007DFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 13007DFP CAD Model

Description

Introducing Product 13007DFP from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the 13007DFP, a high-voltage NPN Power Transistor that is designed to deliver exceptional performance in various applications. This device is a part of the STMicroelectronics power transistor portfolio, which is renowned for its reliability and efficiency. The 13007DFP is particularly suited for use in electronic ballasts for fluorescent lighting, switch-mode power supplies, and high-frequency converters.

The 13007DFP transistor is built using STMicroelectronics' advanced technology, which ensures it can handle high voltages and currents while maintaining low conduction and switching losses. This makes the product an excellent choice for designers looking to optimize the power efficiency of their applications.

Key features of the 13007DFP include:

  • High Voltage Capability: The transistor can withstand voltages up to several hundred volts, making it suitable for various power applications.
  • High Switching Speed: The device is capable of operating at high frequencies, which is essential for efficient power conversion in modern electronic circuits.
  • Low Saturation Voltage: This parameter minimizes conduction losses and enhances overall system efficiency.

Additionally, the 13007DFP is encapsulated in a TO-220FP package, which provides excellent thermal performance and is compatible with a wide range of heat-sinking options. This package ensures that the device can operate reliably even under high power and temperature conditions.

STMicroelectronics has a commitment to sustainability, and the 13007DFP is designed with this in mind. It complies with the RoHS directive and is free from environmentally harmful substances, making it a safe choice for manufacturers concerned with ecological impacts.

Whether you're developing a new power supply design, upgrading existing equipment, or searching for a reliable component for high-voltage applications, the 13007DFP from STMicroelectronics offers the performance, efficiency, and reliability you need. With its robust design and advanced features, this power transistor is an excellent addition to any power management system.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess