The 1L05C33 is a high-performance, low-dropout voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This regulator is part of STMicroelectronics' extensive LDO family and is engineered to deliver a stable and precise voltage supply, making it an ideal solution for sensitive electronic applications.
Key Features
- Output Voltage: The 1L05C33 provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontroller-based systems.
- Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving system efficiency.
- High Accuracy: This voltage regulator offers high accuracy in voltage regulation, ensuring that the output remains stable under varying load conditions and input voltage fluctuations.
- Current Capacity: It is capable of delivering up to 1A of continuous output current, catering to a broad range of power requirements for different electronic devices.
- Thermal Protection: The 1L05C33 includes built-in thermal shutdown protection that safeguards the device and the system from damage due to overheating.
- Short-Circuit Protection: The product also features short-circuit protection, which prevents the regulator from damage during accidental short-circuit conditions.
- Low Quiescent Current: With its low quiescent current, the regulator ensures minimal power consumption when in standby mode, which is beneficial for battery-powered applications.
Applications
The versatility of the 1L05C33 allows it to be used in a wide array of applications, including:
- Consumer Electronics
- Automotive Systems
- Telecommunication Devices
- Portable and Battery-powered Devices
- Computer Peripherals
With its robust design and comprehensive protection features, the 1L05C33 from STMicroelectronics is a reliable choice for designers looking to enhance the performance and stability of their electronic systems.